- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF2512PR-200KBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 200 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512PR-215KBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 215 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() HTCR0805E-1R0FT3 TT Electronics | In Stock | - | - | 0805 | 2012 | 3000 | + 225 C | - 55 C | PCB Mount | - | Details | 0.000234 oz | - | MouseReel | HTCR | 1 % | - | 200 PPM / C | - | 1 Ohms | High Temperature | 62.5 mW (1/16 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() PWC2010-1M24JT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | - | - | PCB Mount | - | - | 0.001199 oz | - | Reel | PWC | 5 % | - | - | - | 1.24 MOhms | - | - | - | - | - | - | - | - | ||
![]() PWC2010-3M48JT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | - | - | PCB Mount | - | - | 0.001199 oz | - | Reel | PWC | 5 % | - | - | - | 3.48 MOhms | - | - | - | - | - | - | - | - | ||
![]() PWC2512-3R4JT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | - | - | PCB Mount | - | - | 0.001429 oz | - | Reel | PWC | 5 % | - | - | - | 3.4 Ohms | - | - | - | - | - | - | - | - | ||
![]() PWC2512-768RJT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | - | - | PCB Mount | - | - | 0.001429 oz | - | Reel | PWC | 5 % | - | - | - | 768 Ohms | - | - | - | - | - | - | - | - | ||
![]() PWC2512-8K25JT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | - | - | PCB Mount | - | - | 0.001429 oz | - | Reel | PWC | 5 % | - | - | - | 8.25 kOhms | - | - | - | - | - | - | - | - | ||
![]() PWC2512-37R4JT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | - | - | PCB Mount | - | - | 0.001429 oz | - | Reel | PWC | 5 % | - | - | - | 37.4 Ohms | - | - | - | - | - | - | - | - | ||
![]() LRCS0402-1R0JT10 TT Electronics | In Stock | - | - | - | - | 10000 | - | - | PCB Mount | - | Details | - | - | MouseReel | LRCS | - | 2 Terminal | - | - | - | Current Sense | - | - | - | - | - | - | - | ||
![]() PCF2512PR-365RBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 365 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512PR-2K8BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 2.8 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512PR-1K91BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 1.91 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() LRCS0603-R13JT5 TT Electronics | In Stock | - | - | - | - | 5000 | - | - | PCB Mount | - | Details | - | - | MouseReel | LRCS | - | 2 Terminal | - | - | - | Current Sense | - | - | - | - | - | - | - | ||
![]() PCF2512PR-29K4BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 29.4 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() LRCS0603-R24FT5 TT Electronics | In Stock | - | - | - | - | 5000 | - | - | PCB Mount | - | Details | - | - | MouseReel | LRCS | - | 2 Terminal | - | - | - | Current Sense | - | - | - | - | - | - | - | ||
![]() PCF2512PR-3K74BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 3.74 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() HVC1206-1M43FT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 1 % | - | 100 PPM / C | - | 1.43 MOhms | - | - | - | - | - | - | - | - | ||
![]() PCF2512PR-442KBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 442 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() LRCS0805-R047JT5 TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000226 oz | 200 V | MouseReel | LRCS | 5 % | 2 Terminal | 600 PPM / C | Low Value Current Sense Resistor | 47 mOhms | Current Sense | 125 mW (1/8 W) | SMD/SMT | Current Sense Resistor | - | 0.55 mm | 2 mm | 1.25 mm |