- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF2512PR-7K87BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 7.87 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() LRMAP2512-R012FT4 TT Electronics | 72 |
| - | 2512 | 6432 | 4000 | + 170 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | MouseReel | LRMA | 1 % | 2 Terminal | 50 PPM / C | Low Resistance Metal Alloy Resistor | 12 mOhms | Current Sense | 3 W | SMD/SMT | Power Current Sense Resistors | - | 0.65 mm | 6.4 mm | 3.2 mm | ||
![]() LRCS0805-R16FT5 TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000226 oz | 200 V | MouseReel | LRCS | 1 % | 2 Terminal | 300 PPM / C | Low Value Current Sense Resistor | 160 mOhms | Current Sense | 250 mW (1/4 W) | SMD/SMT | Current Sense Resistor | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() LRCS0402-R51JT10 TT Electronics | In Stock | - | - | - | - | 10000 | - | - | PCB Mount | - | Details | - | - | MouseReel | LRCS | - | 2 Terminal | - | - | - | Current Sense | - | - | - | - | - | - | - | ||
![]() PCF2512PR-95K3BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 95.3 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512PR-15K4BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 15.4 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512PR-12K4BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 12.4 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512PR-93R1BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 93.1 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() LRCS0805-R02JT5 TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000226 oz | 200 V | MouseReel | LRCS | 5 % | 2 Terminal | 600 PPM / C | Low Value Current Sense Resistor | 20 mOhms | Current Sense | 125 mW (1/8 W) | SMD/SMT | Current Sense Resistor | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() HVC1206-32K4DT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 0.5 % | - | 100 PPM / C | - | 32.4 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF2512PR-69R8BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 69.8 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512PR-124KBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 124 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2010PR-374KBT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 374 kOhms | - | 330 mW (1/3 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2512PR-64K9BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 64.9 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() LRCS0402-R13JT10 TT Electronics | In Stock | - | - | - | - | 10000 | - | - | PCB Mount | - | Details | - | - | MouseReel | LRCS | - | 2 Terminal | - | - | - | Current Sense | - | - | - | - | - | - | - | ||
![]() PCF2512PR-37R4BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 37.4 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2010PR-698KBT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 698 kOhms | - | 330 mW (1/3 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() LRCS0402-R75JT10 TT Electronics | In Stock | - | - | - | - | 10000 | - | - | PCB Mount | - | Details | - | - | MouseReel | LRCS | - | 2 Terminal | - | - | - | Current Sense | - | - | - | - | - | - | - | ||
![]() PCF2512PR-4K3BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 4.3 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() HVC1206-154KFT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 1 % | - | 100 PPM / C | - | 154 kOhms | - | - | - | - | - | - | - | - |