- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR2512F-16KFI TT Electronics | In Stock | - | - | 2512 | 6432 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.001505 oz | 500 V | Reel | CR | 1 % | 100 PPM / C | - | 16 kOhms | High Reliability | 1 W | SMD/SMT | Thick Film Resistors High Reliability | - | 0.8 mm | 6.5 mm | 3.2 mm | ||
![]() HVC1206-2M4JT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 5 % | 100 PPM / C | - | 2.4 MOhms | - | - | - | - | - | - | - | - | ||
![]() HPWC2512-60K4JT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.001505 oz | 500 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 60.4 kOhms | - | 2 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.8 mm | 6.5 mm | 3.2 mm | ||
![]() HVC1206-174MJT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 5 % | 100 PPM / C | - | 174 MOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0402R-3K32BI TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | - | Reel | PCF | - | - | - | 3.32 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF2010PR-5K1BI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFC2512-R002FT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001429 oz | - | MouseReel | MFC | 1 % | 30 PPM / C | - | 2 mOhms | - | - | SMD/SMT | Metal Foil Resistors General Purpose | - | - | - | - | ||
![]() MFC2010-R01FT4 TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001199 oz | - | MouseReel | MFC | 1 % | 30 PPM / C | - | 10 mOhms | - | - | SMD/SMT | Metal Foil Resistors General Purpose | - | - | - | - | ||
![]() HPWC2010-2K4JT1 TT Electronics | In Stock | - | - | 2010 | 5125 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.001236 oz | 400 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 2.4 kOhms | - | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.8 mm | 5.1 mm | 2.5 mm | ||
![]() PCF0805HR-1K74BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | 1.74 kOhms | - | - | - | - | - | - | - | - | ||
![]() HVC1206-11M8JT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 5 % | 100 PPM / C | - | 11.8 MOhms | - | - | - | - | - | - | - | - | ||
![]() PCF2512HR-42R2BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 42.2 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF0805HR-1K27BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | 1.27 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF2512HR-280RBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0603HR-36RBI TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | MouseReel | PCF | - | - | - | 36 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF1206HR-115KBI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 115 kOhms | - | 125 mW (1/8 W) | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF2010HR-15KBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF1206HR-1K6BT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 1.6 kOhms | - | 125 mW (1/8 W) | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF0603HR-17R8BI TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | MouseReel | PCF | - | - | - | 17.8 Ohms | - | - | - | - | - | - | - | - | ||
![]() HVC1206-5M36FT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 1 % | 100 PPM / C | - | 5.36 MOhms | - | - | - | - | - | - | - | - |