- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Power Rating | Termination Style | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WRM0207HVC-1M2FT2 TT Electronics | In Stock | - | - | - | MELF 0207 | 2000 | + 155 C | - 55 C | PCB Mount | - | Details | - | 1 kV | Cut Tape | WRM-HV | 1 % | 50 PPM / C | 1.2 MOhms | 1 W | - | MELF Resistors | - | 2.4 mm | - | 6.1 mm | - | ||
![]() WRM0204HVC-1M3FT3 TT Electronics | In Stock | - | - | - | MELF 0204 | 3000 | + 155 C | - 55 C | PCB Mount | - | Details | - | 500 V | Cut Tape | WRM-HV | 1 % | 50 PPM / C | 1.3 MOhms | 400 mW | - | MELF Resistors | - | 1.55 mm | - | 3.7 mm | - | ||
![]() WRM0204HPC-13RBT3 TT Electronics | In Stock | - | - | - | MELF 0204 | 3000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 200 V | Reel | WRM-HP | 0.1 % | 50 PPM / C | 13 Ohms | 400 mW | - | MELF Resistors | - | 1.55 mm | - | 3.7 mm | - | ||
![]() WRM0204HPC-5K6BT3 TT Electronics | In Stock | - | - | - | MELF 0204 | 3000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 200 V | Reel | WRM-HP | 0.1 % | 50 PPM / C | 5.6 kOhms | 400 mW | - | MELF Resistors | - | 1.55 mm | - | 3.7 mm | - | ||
![]() WRM0204HVC-680KFT3 TT Electronics | In Stock | - | - | - | MELF 0204 | 3000 | + 155 C | - 55 C | PCB Mount | - | Details | - | 500 V | Cut Tape | WRM-HV | 1 % | 50 PPM / C | 680 kOhms | 400 mW | - | MELF Resistors | - | 1.55 mm | - | 3.7 mm | - | ||
![]() WRM0204HPC-120RFT3 TT Electronics | In Stock | - | - | - | MELF 0204 | 3000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 200 V | MouseReel | WRM-HP | 1 % | 50 PPM / C | 120 Ohms | 400 mW | - | MELF Resistors | - | 1.55 mm | - | 3.7 mm | - | ||
![]() WRM0204HPC-180RFT3 TT Electronics | In Stock | - | - | - | MELF 0204 | 3000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 200 V | MouseReel | WRM-HP | 1 % | 50 PPM / C | 180 Ohms | 400 mW | - | MELF Resistors | - | 1.55 mm | - | 3.7 mm | - | ||
![]() WRM0207HPC-62KBT2 TT Electronics | In Stock | - | - | - | MELF 0207 | 2000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 350 V | Reel | WRM-HP | 0.1 % | 50 PPM / C | 62 kOhms | 1 W | - | MELF Resistors | - | 2.4 mm | - | 6.1 mm | - | ||
![]() WRM0204HPC-1K0FT3 TT Electronics | In Stock | - | - | - | MELF 0204 | 3000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 200 V | MouseReel | WRM-HP | 1 % | 50 PPM / C | 1 kOhms | 400 mW | - | MELF Resistors | - | 1.55 mm | - | 3.7 mm | - | ||
![]() GWCR01005-62RFT20 TT Electronics | In Stock | - | - | 01005 | 0402 | 20000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001355 oz | 15 V | Reel | GWCR | 1 % | 400 PPM / C | 62 Ohms | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() WRM0204HPC-3K3BT3 TT Electronics | In Stock | - | - | - | MELF 0204 | 3000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 200 V | Reel | WRM-HP | 0.1 % | 50 PPM / C | 3.3 kOhms | 400 mW | - | MELF Resistors | - | 1.55 mm | - | 3.7 mm | - | ||
![]() WRM0207HPC-160KBT2 TT Electronics | In Stock | - | - | - | MELF 0207 | 2000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 350 V | Reel | WRM-HP | 0.1 % | 50 PPM / C | 160 kOhms | 1 W | - | MELF Resistors | - | 2.4 mm | - | 6.1 mm | - | ||
![]() WRM0207HPC-8R2FT2 TT Electronics | In Stock | - | - | - | MELF 0207 | 2000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 350 V | MouseReel | WRM-HP | 1 % | 50 PPM / C | 8.2 Ohms | 1 W | - | MELF Resistors | - | 2.4 mm | - | 6.1 mm | - | ||
![]() WRM0207HPC-820KFT2 TT Electronics | In Stock | - | - | - | MELF 0207 | 2000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 350 V | MouseReel | WRM-HP | 1 % | 50 PPM / C | 820 kOhms | 1 W | - | MELF Resistors | - | 2.4 mm | - | 6.1 mm | - | ||
![]() WRM0207HPC-1M0FT2 TT Electronics | In Stock | - | - | - | MELF 0207 | 2000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 350 V | MouseReel | WRM-HP | 1 % | 50 PPM / C | 1 MOhms | 1 W | - | MELF Resistors | - | 2.4 mm | - | 6.1 mm | - | ||
![]() GWCR0603-1R5FT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 75 V | MouseReel | GWCR | 1 % | 400 PPM / C | 1.5 Ohms | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() GWCR01005-15RFT20 TT Electronics | In Stock | - | - | 01005 | 0402 | 20000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001355 oz | 15 V | Reel | GWCR | 1 % | 400 PPM / C | 15 Ohms | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() WRM0204HPC-75RFT3 TT Electronics | In Stock | - | - | - | MELF 0204 | 3000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 200 V | MouseReel | WRM-HP | 1 % | 50 PPM / C | 75 Ohms | 400 mW | - | MELF Resistors | - | 1.55 mm | - | 3.7 mm | - | ||
![]() GWCR1206-130RFT5 TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 200 V | Reel | GWCR | 1 % | 100 PPM / C | 130 Ohms | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() WRM0204HPC-82RFT3 TT Electronics | In Stock | - | - | - | MELF 0204 | 3000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 200 V | MouseReel | WRM-HP | 1 % | 50 PPM / C | 82 Ohms | 400 mW | - | MELF Resistors | - | 1.55 mm | - | 3.7 mm | - |