- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Power Rating | Termination Style | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WRM0207HPC-5K6FT2 TT Electronics | In Stock | - | - | - | MELF 0207 | 2000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 350 V | MouseReel | WRM-HP | 1 % | 50 PPM / C | - | 5.6 kOhms | 1 W | - | MELF Resistors | - | 2.4 mm | - | 6.1 mm | - | ||
![]() GWCR01005-82KFT20 TT Electronics | In Stock | - | - | 01005 | 0402 | 20000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001355 oz | 15 V | Reel | GWCR | 1 % | 250 PPM / C | - | 82 kOhms | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() GWCR1210-3M0FT5 TT Electronics | In Stock | - | - | 1210 | 3225 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000564 oz | 200 V | Reel | GWCR | 1 % | 100 PPM / C | - | 3 MOhms | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() GWCR1206-6R2FT5 TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 200 V | Reel | GWCR | 1 % | 400 PPM / C | - | 6.2 Ohms | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() GWCR1206-36RFT5 TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 200 V | Reel | GWCR | 1 % | 200 PPM / C | - | 36 Ohms | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() GWCR1206-330RFT5 TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 200 V | Reel | GWCR | 1 % | 100 PPM / C | - | 330 Ohms | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() GWCR1210-4R7FT5 TT Electronics | In Stock | - | - | 1210 | 3225 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000564 oz | 200 V | Reel | GWCR | 1 % | 400 PPM / C | - | 4.7 Ohms | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() GWCR0805-4K3FT5 TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000234 oz | 150 V | Reel | GWCR | 1 % | 100 PPM / C | - | 4.3 kOhms | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() GWCR0603-3R6FT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 75 V | MouseReel | GWCR | 1 % | 400 PPM / C | - | 3.6 Ohms | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() GWCR01005-16RFT20 TT Electronics | In Stock | - | - | 01005 | 0402 | 20000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001355 oz | 15 V | Reel | GWCR | 1 % | 400 PPM / C | - | 16 Ohms | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() GWCR1206-11RFT5 TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 200 V | Reel | GWCR | 1 % | 200 PPM / C | - | 11 Ohms | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() GWCR0805-24RFT5 TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000234 oz | 150 V | Reel | GWCR | 1 % | 200 PPM / C | - | 24 Ohms | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() GWCR1812-560RFT4 TT Electronics | In Stock | - | - | 1812 | 4532 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000952 oz | - | Reel | GWCR | 1 % | 100 PPM / C | Green Thick-Film Chip Resistor | 560 Ohms | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.55 mm | 4.5 mm | 3.2 mm | ||
![]() GWCR0603-24KFT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 75 V | MouseReel | GWCR | 1 % | 100 PPM / C | - | 24 kOhms | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() GWCR1210-240RFT5 TT Electronics | In Stock | - | - | 1210 | 3225 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000564 oz | 200 V | Reel | GWCR | 1 % | 100 PPM / C | - | 240 Ohms | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() GWCR1206-8K2FT5 TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 200 V | Reel | GWCR | 1 % | 100 PPM / C | - | 8.2 kOhms | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() WRM0207HPC-R33FT2 TT Electronics | In Stock | - | - | - | MELF 0207 | 2000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 350 V | Reel | WRM-HP | 1 % | 50 PPM / C | - | 330 mOhms | 1 W | - | MELF Resistors | - | 2.4 mm | - | 6.1 mm | - | ||
![]() GWCR0603-9K1FT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 75 V | MouseReel | GWCR | 1 % | 100 PPM / C | - | 9.1 kOhms | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() GWCR0603-11RFT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 75 V | MouseReel | GWCR | 1 % | 200 PPM / C | - | 11 Ohms | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() GWCR0603-510RFT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 75 V | MouseReel | GWCR | 1 % | 100 PPM / C | - | 510 Ohms | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm |