- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GWCR01005-1K5FT20 TT Electronics | In Stock | - | - | 01005 | 0402 | 20000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001355 oz | 15 V | Reel | GWCR | 1 % | 250 PPM / C | - | 1.5 kOhms | - | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() PCF0402PR-137RBI TT Electronics | In Stock | - | - | - | - | 10000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF2010PR-23K2BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 23.2 kOhms | - | 330 mW (1/3 W) | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF0805R-576RBI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | MouseReel | PCF | - | - | - | 576 Ohms | - | - | - | - | - | - | - | - | - | ||
![]() HPWC2512-48R7JT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.001505 oz | 500 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 48.7 Ohms | - | 2 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | - | 0.8 mm | 6.5 mm | 3.2 mm | ||
![]() PCF0603PR-124KBT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | - | 124 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() PCF2010HR-35R7BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 35.7 Ohms | - | 250 mW (1/4 W) | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() GWCR0603-16KFT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 75 V | MouseReel | GWCR | 1 % | 100 PPM / C | - | 16 kOhms | - | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() PCF0805PR-332RBT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WRM0204HPC-5R1FT3 TT Electronics | In Stock | - | - | - | MELF 0204 | 3000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 200 V | MouseReel | WRM-HP | 1 % | 50 PPM / C | - | 5.1 Ohms | - | 400 mW | - | MELF Resistors | - | 1.55 mm | - | 3.7 mm | - | ||
![]() PCF2010HR-20RBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVC1206C-187KFT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 1 % | 50 PPM / C | - | 187 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() HVC1206-51M1JT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 5 % | 100 PPM / C | - | 51.1 MOhms | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805HR-115RBI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | 115 Ohms | - | - | - | - | - | - | - | - | - | ||
![]() HPWC1206-3K4JT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000550 oz | 200 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 3.4 kOhms | - | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | - | 0.7 mm | 3.2 mm | 1.6 mm | ||
![]() CR0805F-1K8JI TT Electronics | In Stock | - | - | 0805 | 2012 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.000234 oz | 100 V | Reel | CR | 5 % | 100 PPM / C | - | 1.8 kOhms | High Reliability | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors High Reliability | - | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() PCF0805PR-3K09BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | 3.09 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() HPWC1206-113RJT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000550 oz | 200 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 113 Ohms | - | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | - | 0.7 mm | 3.2 mm | 1.6 mm | ||
![]() HTCR2512E-1M0FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 225 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | - | Reel | HTCR | 1 % | 100 PPM / C | - | 1 MOhms | High Temperature | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.8 mm | 6.5 mm | 3.2 mm | ||
![]() PCF0603HR-316KBI TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | MouseReel | PCF | - | - | - | 316 kOhms | - | - | - | - | - | - | - | - | - |