- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HPWC1206-1R5JT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000550 oz | 200 V | Reel | HPWC | 5 % | - | 200 PPM / C | High Pulse Withstanding Chip Resistor | 1.5 Ohms | - | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.7 mm | 3.2 mm | 1.6 mm | ||
![]() HPWC1206-221RJT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000550 oz | 200 V | Reel | HPWC | 5 % | - | 100 PPM / C | High Pulse Withstanding Chip Resistor | 221 Ohms | - | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.7 mm | 3.2 mm | 1.6 mm | ||
![]() HPWC1206-1R82JT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000550 oz | 200 V | Reel | HPWC | 5 % | - | 200 PPM / C | High Pulse Withstanding Chip Resistor | 1.82 Ohms | - | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.7 mm | 3.2 mm | 1.6 mm | ||
![]() HPWC0805-1K96JT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000234 oz | 150 V | Reel | HPWC | 5 % | - | 100 PPM / C | High Pulse Withstanding Chip Resistor | 1.96 kOhms | - | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.6 mm | 2 mm | 1.25 mm | ||
![]() GHVC1206-3M6FT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | + 125 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 1 kV | Reel | GHVC | 1 % | - | 100 PPM / C | - | 3.6 MOhms | High Voltage | 300 mW | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() GHVC1206-51M1JT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | + 125 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 1 kV | Reel | GHVC | 5 % | - | 100 PPM / C | - | 51.1 MOhms | High Voltage | 300 mW | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() GHVC2010-33M2JT3 TT Electronics | In Stock | - | - | 2010 | 5125 | 3000 | + 125 C | - 55 C | PCB Mount | - | Details | 0.001236 oz | 2 kV | Reel | GHVC | 5 % | - | 100 PPM / C | - | 33.2 MOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 5.1 mm | 2.5 mm | ||
![]() GHVC1206-22M1JT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | + 125 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 1 kV | Reel | GHVC | 5 % | - | 100 PPM / C | - | 22.1 MOhms | High Voltage | 300 mW | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() GHVC2512-680KJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 3 kV | Reel | GHVC | 5 % | - | 100 PPM / C | - | 680 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC1206-732KFT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | + 125 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 1 kV | Reel | GHVC | 1 % | - | 100 PPM / C | - | 732 kOhms | High Voltage | 300 mW | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() GHVC1206-619KJT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | + 125 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 1 kV | Reel | GHVC | 5 % | - | 100 PPM / C | - | 619 kOhms | High Voltage | 300 mW | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() LR2010-R68GT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | - | - | PCB Mount | AEC-Q200 | - | 0.001199 oz | - | Reel | LR | - | 2 Terminal | - | - | - | Current Sense | - | SMD/SMT | - | - | 0.74 mm | 5 mm | 2.5 mm | ||
![]() CR2010F-3R9FI TT Electronics | In Stock | - | - | 2010 | 5125 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.001236 oz | 400 V | Reel | CR | 1 % | - | 200 PPM / C | - | 3.9 Ohms | High Reliability | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors High Reliability | - | 0.8 mm | 5.1 mm | 2.5 mm | ||
![]() LR2010-R082JT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | - | - | PCB Mount | AEC-Q200 | - | 0.001199 oz | - | Reel | LR | - | 2 Terminal | - | - | - | Current Sense | - | SMD/SMT | - | - | 0.74 mm | 5 mm | 2.5 mm | ||
![]() LR1206-R027JT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | - | - | PCB Mount | AEC-Q200 | - | 0.000571 oz | - | Reel | LR | - | 2 Terminal | - | - | - | Current Sense | - | SMD/SMT | - | - | 0.61 mm | 3.2 mm | 1.6 mm | ||
![]() LR2512-R051GT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | - | - | PCB Mount | AEC-Q200 | - | 0.001429 oz | - | Reel | LR | - | 2 Terminal | - | - | - | Current Sense | - | SMD/SMT | - | - | 0.74 mm | 6.3 mm | 3.2 mm | ||
![]() CR2010F-75KFI TT Electronics | In Stock | - | - | 2010 | 5125 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.001236 oz | 400 V | Reel | CR | 1 % | - | 100 PPM / C | - | 75 kOhms | High Reliability | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors High Reliability | - | 0.8 mm | 5.1 mm | 2.5 mm | ||
![]() LR2010-R10JT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | - | - | PCB Mount | AEC-Q200 | - | 0.001199 oz | - | Reel | LR | - | 2 Terminal | - | - | - | Current Sense | - | SMD/SMT | - | - | 0.74 mm | 5 mm | 2.5 mm | ||
![]() LR2010-R13JT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | - | - | PCB Mount | AEC-Q200 | - | 0.001199 oz | - | Reel | LR | - | 2 Terminal | - | - | - | Current Sense | - | SMD/SMT | - | - | 0.74 mm | 5 mm | 2.5 mm | ||
![]() CR2010F-3M0FI TT Electronics | In Stock | - | - | 2010 | 5125 | 800 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001236 oz | 400 V | MouseReel | CR | 1 % | - | 250 PPM / C | - | 3 MOhms | High Reliability | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors High Reliability | - | 0.8 mm | 5.1 mm | 2.5 mm |