- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GHVC1206-82KFT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | + 125 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 1 kV | Reel | GHVC | 1 % | 100 PPM / C | 82 kOhms | High Voltage | 300 mW | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() GHVC1206-59KJT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | + 125 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 1 kV | Reel | GHVC | 5 % | 100 PPM / C | 59 kOhms | High Voltage | 300 mW | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() GHVC2010-18MJT3 TT Electronics | In Stock | - | - | 2010 | 5125 | 3000 | + 125 C | - 55 C | PCB Mount | - | Details | 0.001236 oz | 2 kV | Reel | GHVC | 5 % | 100 PPM / C | 18 MOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 5.1 mm | 2.5 mm | ||
![]() GHVC1206-5M1JT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | + 125 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 1 kV | Reel | GHVC | 5 % | 100 PPM / C | 5.1 MOhms | High Voltage | 300 mW | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() GHVC2010-27MJT3 TT Electronics | In Stock | - | - | 2010 | 5125 | 3000 | + 125 C | - 55 C | PCB Mount | - | Details | 0.001236 oz | 2 kV | Reel | GHVC | 5 % | 100 PPM / C | 27 MOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 5.1 mm | 2.5 mm | ||
![]() GHVC1206-6M8JT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | + 125 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 1 kV | Reel | GHVC | 5 % | 100 PPM / C | 6.8 MOhms | High Voltage | 300 mW | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() GHVC2512-39KFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 3 kV | Reel | GHVC | 1 % | 100 PPM / C | 39 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC2512-160KFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 3 kV | Reel | GHVC | 1 % | 100 PPM / C | 160 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() WHPC1020X-10KFT4 TT Electronics | In Stock | - | - | 1020 (Reversed) | 2550 (Reversed) | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | - | - | Cut Tape | - | 1 % | 100 PPM / C | 10 kOhms | High Power | 2 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.6 mm | 5 mm | 2.45 mm | ||
![]() WHPC0508X-22RFT5 TT Electronics | In Stock | - | - | 0508 (Reversed) | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | - | 200 V | Cut Tape | - | 1 % | 100 PPM / C | 22 Ohms | High Power | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.55 mm | 2 mm | 1.25 mm | ||
![]() WHPC0612X-10KFT5 TT Electronics | In Stock | - | - | 0612 (Reversed) | 3015 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | - | 200 V | Cut Tape | - | 1 % | 100 PPM / C | 10 kOhms | High Power | 1.5 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.55 mm | 3 mm | 1.55 mm | ||
![]() PCF0603R-47KBT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 47 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0603R-73R2BT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 73.2 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0603R-31K6BT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 31.6 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0603R-549KBT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 549 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0603R-51KBT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 51 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0603R-470RBT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 470 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0603R-560KBT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 560 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0603R-8R45BT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 8.45 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0603R-52K3BT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 52.3 kOhms | - | - | - | - | - | - | - | - |