- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF0805HR-160KBT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | 160 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() PCF2512PR-1K0BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 1 kOhms | - | 500 mW (1/2 W) | - | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() HVC1206C-36K5FT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 10 % | 50 PPM / C | - | 36.5 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() PCF2512PR-383KBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 383 kOhms | - | 500 mW (1/2 W) | - | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() WRM0204HPC-300KBT3 TT Electronics | In Stock | - | - | - | MELF 0204 | 3000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 200 V | Reel | WRM-HP | 0.1 % | 50 PPM / C | - | 300 kOhms | - | 400 mW | - | MELF Resistors | - | 1.55 mm | - | 3.7 mm | - | ||
![]() PCF0805HR-127KBI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | 127 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() HVC2010C-18K2JT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 10 % | 50 PPM / C | - | 18.2 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805HR-10RBI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | 10 Ohms | - | - | - | - | - | - | - | - | - | ||
![]() DSC0603-100RFT1 TT Electronics | In Stock | - | - | 0603 | 1508 | 1000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 75 V | MouseReel | DSC | 1 % | 100 PPM / C | Double-Sided Resistor | 100 Ohms | General Purpose | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | 1.5 mm | 0.8 mm | ||
![]() PCF1206PR-634KBT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 634 kOhms | - | 125 mW (1/8 W) | - | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF2512PR-97K6BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 97.6 kOhms | - | 500 mW (1/2 W) | - | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() HPWC2512-18K7JT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.001505 oz | 500 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 18.7 kOhms | - | 2 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | - | 0.8 mm | 6.5 mm | 3.2 mm | ||
![]() PCF2010HR-49K9BT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 49.9 kOhms | - | 250 mW (1/4 W) | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2512PR-4K87BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 4.87 kOhms | - | 500 mW (1/2 W) | - | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2010PR-11R5BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 11.5 Ohms | - | 330 mW (1/3 W) | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() CR2512F-1R8FI TT Electronics | In Stock | - | - | 2512 | 6432 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.001505 oz | 500 V | Reel | CR | 1 % | 200 PPM / C | - | 1.8 Ohms | High Reliability | 1 W | SMD/SMT | Thick Film Resistors High Reliability | - | - | 0.8 mm | 6.5 mm | 3.2 mm | ||
![]() CR2010F-270RFI TT Electronics | In Stock | - | - | 2010 | 5125 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.001236 oz | 400 V | Reel | CR | 1 % | 100 PPM / C | - | 270 Ohms | High Reliability | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors High Reliability | - | - | 0.8 mm | 5.1 mm | 2.5 mm | ||
![]() PCF1206HR-604RBT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 604 Ohms | - | 125 mW (1/8 W) | - | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() HVC2010-226KJT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 5 % | 100 PPM / C | - | 226 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() PCF2512PR-31R6BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 31.6 Ohms | - | 500 mW (1/2 W) | - | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm |