- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APC0402RD-44R2BT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | Reel | APC | 0.1 % | - | 25 PPM / C | 44.2 Ohms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-75KWT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | Reel | APC | 0.05 % | - | 25 PPM / C | 75 kOhms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-75KFT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 1 % | - | 25 PPM / C | 75 kOhms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-825RCT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | Reel | APC | 0.25 % | - | 25 PPM / C | 825 Ohms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-523RCT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | Reel | APC | 0.25 % | - | 25 PPM / C | 523 Ohms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-91KBT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | Reel | APC | 0.1 % | - | 25 PPM / C | 91 kOhms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-35R7DT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 0.5 % | - | 25 PPM / C | 35.7 Ohms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-5K76DT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 0.5 % | - | 25 PPM / C | 5.76 kOhms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-453RFT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 1 % | - | 25 PPM / C | 453 Ohms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-75RWT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | Reel | APC | 0.05 % | - | 25 PPM / C | 75 Ohms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-51K1DT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 0.5 % | - | 25 PPM / C | 51.1 kOhms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-76K8DT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 0.5 % | - | 25 PPM / C | 76.8 kOhms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-9K1FT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 1 % | - | 25 PPM / C | 9.1 kOhms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() ULR3N-R002JT2 TT Electronics | In Stock | - | - | 1225 (Reversed) | 3264 (Reversed) | 2000 | + 170 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | - | MouseReel | ULR | 5 % | 2 Terminal | 100 PPM / C | 2 mOhms | Current Sense | 3 W | SMD/SMT | - | - | - | - | ||
![]() APC0402RD-18R7CT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | Reel | APC | 0.25 % | - | 25 PPM / C | 18.7 Ohms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-20R5DT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 0.5 % | - | 25 PPM / C | 20.5 Ohms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-1K33CT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | Reel | APC | 0.25 % | - | 25 PPM / C | 1.33 kOhms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-24R3DT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 0.5 % | - | 25 PPM / C | 24.3 Ohms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-23K2DT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 0.5 % | - | 25 PPM / C | 23.2 kOhms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-26R7FT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 1 % | - | 25 PPM / C | 26.7 Ohms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm |