- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Power Rating | Termination Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APC0402RD-2K87BT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | Reel | APC | 0.1 % | 25 PPM / C | 2.87 kOhms | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-634RCT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | Reel | APC | 0.25 % | 25 PPM / C | 634 Ohms | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-25R5DT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 0.5 % | 25 PPM / C | 25.5 Ohms | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-909RCT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | Reel | APC | 0.25 % | 25 PPM / C | 909 Ohms | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-78R7CT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | Reel | APC | 0.25 % | 25 PPM / C | 78.7 Ohms | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-9K1CT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | Reel | APC | 0.25 % | 25 PPM / C | 9.1 kOhms | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-5K6FT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 1 % | 25 PPM / C | 5.6 kOhms | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-61R9DT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 0.5 % | 25 PPM / C | 61.9 Ohms | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-576RDT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 0.5 % | 25 PPM / C | 576 Ohms | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-59RDT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 0.5 % | 25 PPM / C | 59 Ohms | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-3K83DT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 0.5 % | 25 PPM / C | 3.83 kOhms | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-5K9FT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 1 % | 25 PPM / C | 5.9 kOhms | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-36R5WT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | Reel | APC | 0.05 % | 25 PPM / C | 36.5 Ohms | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-681RDT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 0.5 % | 25 PPM / C | 681 Ohms | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-53K6DT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 0.5 % | 25 PPM / C | 53.6 kOhms | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-52R3CT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | Reel | APC | 0.25 % | 25 PPM / C | 52.3 Ohms | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-8K25WT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | Reel | APC | 0.05 % | 25 PPM / C | 8.25 kOhms | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-51KCT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | Reel | APC | 0.25 % | 25 PPM / C | 51 kOhms | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-3K9DT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 0.5 % | 25 PPM / C | 3.9 kOhms | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-51RCT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | Reel | APC | 0.25 % | 25 PPM / C | 51 Ohms | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm |