- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Applications | Additional Feature | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF0603PR-243RBT1 TT Electronics | In Stock | - | - | - | - | - | - | 0603 | 1608 | 1000 | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000071 oz | - | Reel | PCF | - | - | - | - | 243 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402R-5K49BI TT Electronics | In Stock | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000023 oz | - | Reel | PCF | - | - | - | - | 5.49 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVC2010C-4M22FT3 TT Electronics | In Stock | - | - | - | - | - | - | 2010 | 5025 | 3000 | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.001199 oz | - | Reel | HVC | 1 % | - | 50 PPM / C | - | 4.22 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF1206PR-33KBI TT Electronics | In Stock | - | - | - | - | - | - | 1206 | 3216 | 5000 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 33 kOhms | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | - | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF2512PR-464KBT1 TT Electronics | In Stock | - | - | - | - | - | - | 2512 | 6432 | 1000 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 464 kOhms | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | - | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() GWCR1812-470RFT4 TT Electronics | In Stock | - | - | - | - | - | - | 1812 | 4532 | 4000 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000952 oz | 200 V | Reel | GWCR | 1 % | - | 100 PPM / C | - | 470 Ohms | - | - | - | 750 mW (3/4 W) | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors SMD | - | 0.55 mm | 4.5 mm | 3.2 mm | ||
![]() PCF0402PR-73R2BI TT Electronics | In Stock | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000023 oz | - | Reel | PCF | - | - | - | - | 73.2 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF1206PR-787RBT1 TT Electronics | In Stock | - | - | - | - | - | - | 1206 | 3216 | 1000 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 787 Ohms | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | - | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF0402R-64K9BT1 TT Electronics | In Stock | - | - | - | - | - | - | 0402 | 1005 | 1000 | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000023 oz | - | Reel | PCF | - | - | - | - | 64.9 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF2010HR-19R6BT1 TT Electronics | In Stock | - | - | - | - | - | - | 2010 | 5025 | 1000 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.001199 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 19.6 Ohms | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2010HR-4K22BI TT Electronics | In Stock | - | - | - | - | - | - | 2010 | 5025 | 4000 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.001199 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 4.22 kOhms | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF0402R-174RBI TT Electronics | In Stock | - | - | - | - | - | - | 0402 | 1005 | 10000 | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000023 oz | - | Reel | PCF | - | - | - | - | 174 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF1206HR-5K9BI TT Electronics | In Stock | - | - | - | - | - | - | 1206 | 3216 | 5000 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 5.9 kOhms | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | - | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() HVC2512-1G0JT18 TT Electronics | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 2512 | 6432 | 1800 | WELWYN COMPONENTS LTD | HVC2512-1G0JT18 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | SMT, 2512 | 0.8 mm | 6.5 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | AEC-Q200 | 1.41 | - | Yes | 0.001429 oz | 3 kV | MouseReel | HVC | 5 % | e3 | 100 PPM / C | High Voltage Resistor | 1 GOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive Grade | RATED AC VOLTAGE: 3000V | 1 W | TR, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 3000 V | 2512 | 70 °C | Thick Film Resistors SMD | - | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() HVC1206-1M24DT3 TT Electronics | In Stock | - | - | - | - | - | - | 1206 | 3216 | 3000 | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000571 oz | - | Reel | HVC | 0.5 % | - | 100 PPM / C | - | 1.24 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805HR-261KBI TT Electronics | In Stock | - | - | - | - | - | - | 0805 | 2012 | 5000 | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000194 oz | - | Reel | PCF | - | - | - | - | 261 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF2010PR-80R6BT1 TT Electronics | In Stock | - | - | - | - | - | - | 2010 | 5025 | 1000 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 80.6 Ohms | - | - | - | 330 mW (1/3 W) | - | - | - | - | - | - | - | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() HVC2010-95M3JT3 TT Electronics | In Stock | - | - | - | - | - | - | 2010 | 5025 | 3000 | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.001199 oz | - | Reel | HVC | 5 % | - | 100 PPM / C | - | 95.3 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF2010PR-137KBT1 TT Electronics | In Stock | - | - | - | - | - | - | 2010 | 5025 | 1000 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 137 kOhms | - | - | - | 330 mW (1/3 W) | - | - | - | - | - | - | - | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF1206HR-5K6BI TT Electronics | In Stock | - | - | - | - | - | - | 1206 | 3216 | 5000 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 5.6 kOhms | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | - | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm |