- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GWCR1210-13KFT5 TT Electronics | In Stock | - | - | 1210 | 3225 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000564 oz | 200 V | Reel | GWCR | 1 % | - | 100 PPM / C | - | 13 kOhms | - | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() PCF0805HR-19R1BT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | - | 19.1 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF2010PR-158KBI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 158 kOhms | - | 330 mW (1/3 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF0402PR-715RBT1 TT Electronics | In Stock | - | - | 0402 | 1005 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | - | Reel | PCF | - | - | - | - | 715 Ohms | - | - | - | - | - | - | - | - | ||
![]() LCS1206-R51FT3 TT Electronics | In Stock | - | - | - | - | 3000 | - | - | PCB Mount | - | Details | - | - | Reel | LCS | - | 2 Terminal | - | - | - | Current Sense | - | - | - | - | - | - | - | ||
![]() CR0805F-120RJI TT Electronics | In Stock | - | - | 0805 | 2012 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.000234 oz | 100 V | Reel | CR | 5 % | - | 100 PPM / C | - | 120 Ohms | High Reliability | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors High Reliability | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() PCF2010HR-560KBT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 560 kOhms | - | 250 mW (1/4 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() GWCR01005-82RFT20 TT Electronics | In Stock | - | - | 01005 | 0402 | 20000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001355 oz | 15 V | Reel | GWCR | 1 % | - | 400 PPM / C | - | 82 Ohms | - | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() HPWC0805-107RJT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000234 oz | 150 V | Reel | HPWC | 5 % | - | 100 PPM / C | High Pulse Withstanding Chip Resistor | 107 Ohms | - | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.6 mm | 2 mm | 1.25 mm | ||
![]() PCF2010HR-18R2BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 18.2 Ohms | - | 250 mW (1/4 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF0805HR-38R3BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | - | 38.3 Ohms | - | - | - | - | - | - | - | - | ||
![]() CR0603F-8M2FI TT Electronics | In Stock | - | - | 0603 | 1608 | 2000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000071 oz | 75 V | Reel | CR | 1 % | - | 250 PPM / C | - | 8.2 MOhms | High Reliability | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors High Reliability | - | 0.55 mm | 1.6 mm | 0.8 mm | ||
![]() PCF2010PR-316RBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVC1206C-300KFT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 1 % | - | 50 PPM / C | - | 300 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF2512HR-18R2BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 18.2 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF0603PR-107RBI TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | - | - | 107 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF1206PR-11KBI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 11 kOhms | - | 125 mW (1/8 W) | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF0805PR-11K3BT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | - | 11.3 kOhms | - | - | - | - | - | - | - | - | ||
![]() HVC2010-2M4DT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 0.5 % | - | 100 PPM / C | - | 2.4 MOhms | - | - | - | - | - | - | - | - | ||
![]() PCF2512PR-62RBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - |