- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF1206PR-118RBI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 118 Ohms | - | 125 mW (1/8 W) | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() HVC2010-84M5JT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 5 % | - | 100 PPM / C | - | 84.5 MOhms | - | - | - | - | - | - | - | - | ||
![]() LCS2010-R62FT3 TT Electronics | In Stock | - | - | - | - | 3000 | - | - | PCB Mount | - | Details | - | - | Reel | LCS | - | 2 Terminal | - | - | - | Current Sense | - | - | - | - | - | - | - | ||
![]() PCF0603HR-68KBT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | - | - | 68 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0805HR-24RBT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WCR1206-100RFA TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | MouseReel | WCR | 1 % | - | 100 PPM / C | Automotive Grade, AEC-Q200 Qualified Resistor | 100 Ohms | Automotive Grade | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | Zero Ohm Jumpers | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() PCF0603HR-430KBT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | - | - | 430 kOhms | - | - | - | - | - | - | - | - | ||
![]() HPWC0805-11R5JT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000234 oz | 150 V | Reel | HPWC | 5 % | - | 100 PPM / C | High Pulse Withstanding Chip Resistor | 11.5 Ohms | - | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.6 mm | 2 mm | 1.25 mm | ||
![]() PCF0603HR-43RBI TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | MouseReel | PCF | - | - | - | - | 43 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0402PR-90R9BI TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | - | Reel | PCF | - | - | - | - | 90.9 Ohms | - | - | - | - | - | - | - | - | ||
![]() HVC2010C-12M4JT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 5 % | - | 50 PPM / C | - | 12.4 MOhms | - | - | - | - | - | - | - | - | ||
![]() PCF1206HR-124KBI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 124 kOhms | - | 125 mW (1/8 W) | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() HVC1206-549KJT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 5 % | - | 100 PPM / C | - | 549 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF2010PR-127RBT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 127 Ohms | - | 330 mW (1/3 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF0805HR-768RBI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | - | 768 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF2512PR-158KBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 158 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF0805R-432RBT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | MouseReel | PCF | - | - | - | - | 432 Ohms | - | - | - | - | - | - | - | - | ||
![]() CR1206F-8K2JI TT Electronics | In Stock | - | - | 1206 | 3216 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.000550 oz | 200 V | Reel | CR | 5 % | - | 100 PPM / C | - | 8.2 kOhms | High Reliability | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors High Reliability | - | 0.7 mm | 3.2 mm | 1.6 mm | ||
![]() PCF0603HR-523KBI TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | MouseReel | PCF | - | - | - | - | 523 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0805HR-84K5BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | - | 84.5 kOhms | - | - | - | - | - | - | - | - |