- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF2512PR-3K74BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 3.74 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() CR2512F-5M6FI TT Electronics | In Stock | - | - | 2512 | 6432 | 800 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 500 V | MouseReel | CR | 1 % | 250 PPM / C | - | 5.6 MOhms | High Reliability | 1 W | SMD/SMT | Thick Film Resistors High Reliability | - | 0.8 mm | 6.5 mm | 3.2 mm | ||
![]() CR2010F-5R1FI TT Electronics | In Stock | - | - | 2010 | 5125 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.001236 oz | 400 V | Reel | CR | 1 % | 200 PPM / C | - | 5.1 Ohms | High Reliability | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors High Reliability | - | 0.8 mm | 5.1 mm | 2.5 mm | ||
![]() CR0805F-130KFI TT Electronics | In Stock | - | - | 0805 | 2012 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.000234 oz | 100 V | Reel | CR | 1 % | 100 PPM / C | - | 130 kOhms | High Reliability | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors High Reliability | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() HVC1206-1M87DT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 0.5 % | 100 PPM / C | - | 1.87 MOhms | - | - | - | - | - | - | - | - | ||
![]() PCF1206PR-20R5BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 20.5 Ohms | - | 125 mW (1/8 W) | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF1206PR-69K8BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 69.8 kOhms | - | 125 mW (1/8 W) | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() HVC2010C-64M9JT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 5 % | 50 PPM / C | - | 64.9 MOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0603PR-20K5BI TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | - | 20.5 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0603PR-294KBT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | - | 294 kOhms | - | - | - | - | - | - | - | - | ||
![]() HVC1206-15M4JT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 5 % | 100 PPM / C | - | 15.4 MOhms | - | - | - | - | - | - | - | - | ||
![]() CR2010F-750KFI TT Electronics | In Stock | - | - | 2010 | 5125 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.001236 oz | 400 V | Reel | CR | 1 % | 100 PPM / C | - | 750 kOhms | High Reliability | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors High Reliability | - | 0.8 mm | 5.1 mm | 2.5 mm | ||
![]() HPWC0805-56R2JT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000234 oz | 150 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 56.2 Ohms | - | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.6 mm | 2 mm | 1.25 mm | ||
![]() PCF0805HR-348RBI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | 348 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0402PR-2K15BT1 TT Electronics | In Stock | - | - | 0402 | 1005 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | - | Reel | PCF | - | - | - | 2.15 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0402R-15R8BT1 TT Electronics | In Stock | - | - | 0402 | 1005 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | - | Reel | PCF | - | - | - | 15.8 Ohms | - | - | - | - | - | - | - | - | ||
![]() HVC1206C-88K7JT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 10 % | 50 PPM / C | - | 88.7 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0603PR-78R7BI TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | - | 78.7 Ohms | - | - | - | - | - | - | - | - | ||
![]() GWCR2512-18RFT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 250 V | Reel | GWCR | 1 % | 200 PPM / C | - | 18 Ohms | - | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() HPWC2010-28K7JT1 TT Electronics | In Stock | - | - | 2010 | 5125 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.001236 oz | 400 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 28.7 kOhms | - | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.8 mm | 5.1 mm | 2.5 mm |