- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF0805PR-14R7BT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | 14.7 Ohms | - | - | - | - | - | - | - | - | ||
![]() HVC1206C-84K5JT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 10 % | 50 PPM / C | - | 84.5 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF1206HR-866RBT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 866 Ohms | - | 125 mW (1/8 W) | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF1206PR-18R7BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 18.7 Ohms | - | 125 mW (1/8 W) | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF0603HR-26K1BI TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 75 V | MouseReel | PCF | 0.1 % | 25 PPM / C | - | 26.1 kOhms | - | 100 mW (1/10 W) | - | - | - | - | - | - | ||
![]() PCF1206PR-3K9BT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 3 kOhms | - | 125 mW (1/8 W) | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF2010HR-3K9BT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 3 kOhms | - | 250 mW (1/4 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() HPWC1206-30K1JT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000550 oz | 200 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 30.1 kOhms | - | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.7 mm | 3.2 mm | 1.6 mm | ||
![]() HPWC0805-19R6JT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000234 oz | 150 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 19.6 Ohms | - | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.6 mm | 2 mm | 1.25 mm | ||
![]() PCF2010HR-604KBI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 604 kOhms | - | 250 mW (1/4 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF1206HR-2K87BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 2.87 kOhms | - | 125 mW (1/8 W) | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF0402PR-487RBT1 TT Electronics | In Stock | - | - | 0402 | 1005 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | - | Reel | PCF | - | - | - | 487 Ohms | - | - | - | - | - | - | - | - | ||
![]() HVC2010-10K5DT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 0.5 % | 100 PPM / C | - | 10.5 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0805HR-15KBT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HPWC0805-511RJT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000234 oz | 150 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 511 Ohms | - | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.6 mm | 2 mm | 1.25 mm | ||
![]() HVC2010-59KJT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 5 % | 100 PPM / C | - | 59 kOhms | - | - | - | - | - | - | - | - | ||
![]() HVC2010C-45K3JT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 10 % | 50 PPM / C | - | 45.3 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0402R-22RBT1 TT Electronics | In Stock | - | - | 0402 | 1005 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | - | Reel | PCF | - | - | - | 22 Ohms | - | - | - | - | - | - | - | - | ||
![]() HVC1206-15MJT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 5 % | 100 PPM / C | - | 15 MOhms | - | - | - | - | - | - | - | - | ||
![]() CR0603F-11KFI TT Electronics | In Stock | - | - | 0603 | 1608 | 2000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000071 oz | 75 V | Reel | CR | 1 % | 100 PPM / C | - | 11 kOhms | High Reliability | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors High Reliability | - | 0.55 mm | 1.6 mm | 0.8 mm |