- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Power Rating | Termination Style | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GWCR0805-5R1FT5 TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000234 oz | 150 V | Reel | GWCR | 1 % | 400 PPM / C | 5.1 Ohms | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() PCF0805PR-4K64BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | 4.64 kOhms | - | - | - | - | - | - | - | - | ||
![]() GWCR0805-510KFT5 TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000234 oz | 150 V | Reel | GWCR | 1 % | 100 PPM / C | 510 kOhms | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() GWCR1812-10KFT4 TT Electronics | In Stock | - | - | 1812 | 4532 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000952 oz | 200 V | Reel | GWCR | 1 % | 100 PPM / C | 10 kOhms | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.55 mm | 4.5 mm | 3.2 mm | ||
![]() PCF0805R-7R87BT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | MouseReel | PCF | - | - | 7.87 Ohms | - | - | - | - | - | - | - | - | ||
![]() GWCR1210-43RFT5 TT Electronics | In Stock | - | - | 1210 | 3225 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000564 oz | 200 V | Reel | GWCR | 1 % | 200 PPM / C | 43 Ohms | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.55 mm | 3.1 mm | 2.6 mm | ||
![]() PCF2512PR-196RBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 196 Ohms | 500 mW (1/2 W) | - | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() HVC1206-23K7DT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 0.5 % | 100 PPM / C | 23.7 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF1206HR-316KBT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 316 kOhms | 125 mW (1/8 W) | - | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF0805R-30R1BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | MouseReel | PCF | - | - | 30.1 Ohms | - | - | - | - | - | - | - | - | ||
![]() GWCR1206-3K9FT5 TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 200 V | Reel | GWCR | 1 % | 100 PPM / C | 3.9 kOhms | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() HVC1206C-3M0JT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 5 % | 50 PPM / C | 3 MOhms | - | - | - | - | - | - | - | - | ||
![]() HVC2010-576KJT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 5 % | 100 PPM / C | 576 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF2010PR-28R7BT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 28.7 Ohms | 330 mW (1/3 W) | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF0805PR-137RBI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | 137 Ohms | - | - | - | - | - | - | - | - | ||
![]() WRM0204HPC-750RBT3 TT Electronics | In Stock | - | - | - | MELF 0204 | 3000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 200 V | Reel | WRM-HP | 0.1 % | 50 PPM / C | 750 Ohms | 400 mW | - | MELF Resistors | - | 1.55 mm | - | 3.7 mm | - | ||
![]() PCF0805HR-68R1BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | 68.1 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0603PR-48R7BI TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 48.7 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0402PR-82R5BT1 TT Electronics | In Stock | - | - | 0402 | 1005 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | - | Reel | PCF | - | - | 82.5 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF1206PR-76R8BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 76.8 Ohms | 125 mW (1/8 W) | - | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm |