- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF0402R-71K5BT1 TT Electronics | In Stock | - | - | 0402 | 1005 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | - | Reel | PCF | - | - | - | - | 71.5 kOhms | - | - | - | - | - | - | - | - | ||
![]() HVC1206C-8M66FT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 1 % | - | 50 PPM / C | - | 8.66 MOhms | - | - | - | - | - | - | - | - | ||
![]() HVC1206-162MJT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 5 % | - | 100 PPM / C | - | 162 MOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0805HR-1K3BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | - | 1.3 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0805R-487RBI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | MouseReel | PCF | - | - | - | - | 487 Ohms | - | - | - | - | - | - | - | - | ||
![]() HVC2010-113KFT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 1 % | - | 100 PPM / C | - | 113 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF2512HR-1K27BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 1.27 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() HPWC2512-1R07JT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.001505 oz | 500 V | Reel | HPWC | 5 % | - | 200 PPM / C | High Pulse Withstanding Chip Resistor | 1.07 Ohms | - | 2 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.8 mm | 6.5 mm | 3.2 mm | ||
![]() GWCR01005-22KFT20 TT Electronics | In Stock | - | - | 01005 | 0402 | 20000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001355 oz | 15 V | Reel | GWCR | 1 % | - | 250 PPM / C | - | 22 kOhms | - | 30 mW (1/32 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.13 mm | 0.4 mm | 0.2 mm | ||
![]() PCF2010HR-910KBI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 910 kOhms | - | 250 mW (1/4 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() LCS1206-R62FT3 TT Electronics | In Stock | - | - | - | - | 3000 | - | - | PCB Mount | - | Details | - | - | Reel | LCS | - | 2 Terminal | - | - | - | Current Sense | - | - | - | - | - | - | - | ||
![]() CR0805F-1M6FI TT Electronics | In Stock | - | - | 0805 | 2012 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.000234 oz | 100 V | Reel | CR | 1 % | - | 250 PPM / C | - | 1.6 MOhms | High Reliability | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors High Reliability | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() HVC2010C-63K4FT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 10 % | - | 50 PPM / C | - | 63.4 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF1206HR-118KBI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 118 kOhms | - | 125 mW (1/8 W) | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() HVC1206-665KJT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 5 % | - | 100 PPM / C | - | 665 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0805R-3K24BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | MouseReel | PCF | - | - | - | - | 3.24 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0603HR-430RBI TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | MouseReel | PCF | - | - | - | - | 430 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0402PR-270RBI TT Electronics | In Stock | - | - | - | - | 10000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVC2010C-3M83JT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 5 % | - | 50 PPM / C | - | 3.83 MOhms | - | - | - | - | - | - | - | - | ||
![]() PCF1206PR-619RBT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 619 Ohms | - | 125 mW (1/8 W) | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm |