- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Power Rating | Termination Style | Operating Temperature Range | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HVC2010-150MJT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 5 % | 100 PPM / C | - | 150 MOhms | - | - | - | - | - | - | - | - | ||
![]() PCF2010PR-205KBT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 205 kOhms | 330 mW (1/3 W) | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() HVC1206C-17M8JT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 5 % | 50 PPM / C | - | 17.8 MOhms | - | - | - | - | - | - | - | - | ||
![]() HPWC2512-8R25JT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.001505 oz | 500 V | Reel | HPWC | 5 % | 200 PPM / C | High Pulse Withstanding Chip Resistor | 8.25 Ohms | 2 W | SMD/SMT | - | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.8 mm | 6.5 mm | 3.2 mm | ||
![]() HVC2010C-2M21FT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 1 % | 50 PPM / C | - | 2.21 MOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0805R-1M82BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | MouseReel | PCF | - | - | - | 1.82 MOhms | - | - | - | - | - | - | - | - | ||
![]() HPWC1206-9R1JT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000550 oz | 200 V | Reel | HPWC | 5 % | 200 PPM / C | High Pulse Withstanding Chip Resistor | 9.1 Ohms | 500 mW (1/2 W) | SMD/SMT | - | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.7 mm | 3.2 mm | 1.6 mm | ||
![]() PCF0805HR-3K4BT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF1206PR-267RBI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 267 Ohms | 125 mW (1/8 W) | - | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() HPWC1206-2R7JT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000550 oz | 200 V | Reel | HPWC | 5 % | 200 PPM / C | High Pulse Withstanding Chip Resistor | 2.7 Ohms | 500 mW (1/2 W) | SMD/SMT | - | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.7 mm | 3.2 mm | 1.6 mm | ||
![]() DSC0603-680RFT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | - | - | - | Reel | DSC | 1 % | - | - | 680 Ohms | 125 mW (1/8 W) | - | - | - | - | - | - | - | ||
![]() PCF0805R-154RBT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | MouseReel | PCF | - | - | - | 154 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF2512HR-33RBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GWCR1812-4R7FT4 TT Electronics | In Stock | - | - | 1812 | 4532 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000952 oz | 200 V | Reel | GWCR | 1 % | 400 PPM / C | - | 4.7 Ohms | 750 mW (3/4 W) | SMD/SMT | - | Thick Film Resistors SMD | - | 0.55 mm | 4.5 mm | 3.2 mm | ||
![]() HPWC2010-78R7JT1 TT Electronics | In Stock | - | - | 2010 | 5125 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.001236 oz | 400 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 78.7 Ohms | 1 W | SMD/SMT | - | Thick Film Resistors SMD | Anti-Pulse Resistors | 0.8 mm | 5.1 mm | 2.5 mm | ||
![]() PCF2010HR-6R19BT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 6.19 Ohms | 250 mW (1/4 W) | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF0805PR-442KBT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | 442 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF1206PR-113KBT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 113 kOhms | 125 mW (1/8 W) | - | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF1206HR-3K83BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 3.83 kOhms | 125 mW (1/8 W) | - | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF0805R-681RBI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000194 oz | 100 V | MouseReel | PCF | 0.1 % | 25 PPM / C | Precision Thin Film Nichrome Chip Resistor | 681 Ohms | 100 mW (1/10 W) | SMD/SMT | - 55 C to + 125 C | - | - | 0.021 in | 2 mm | 1.24 mm |