- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF2010HR-22RBT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 22 Ohms | - | 250 mW (1/4 W) | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() HVC2010-2M05FT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 1 % | 100 PPM / C | - | 2.05 MOhms | - | - | - | - | - | - | - | - | - | ||
![]() HVC2010C-41M2FT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 1 % | 50 PPM / C | - | 41.2 MOhms | - | - | - | - | - | - | - | - | - | ||
![]() HVC1206-1M21JT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 5 % | 100 PPM / C | - | 1.21 MOhms | - | - | - | - | - | - | - | - | - | ||
![]() WRM0207HPC-30KFT2 TT Electronics | In Stock | - | - | - | MELF 0207 | 2000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | - | 350 V | MouseReel | WRM-HP | 1 % | 50 PPM / C | - | 30 kOhms | - | 1 W | - | MELF Resistors | - | 2.4 mm | - | 6.1 mm | - | ||
![]() PCF0805HR-2K87BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | 2.87 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() PCF2010PR-1K21BT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 1.21 kOhms | - | 330 mW (1/3 W) | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF1206PR-38R3BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 38.3 Ohms | - | 125 mW (1/8 W) | - | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() HVC2010C-15K4JT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 10 % | 50 PPM / C | - | 15.4 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402R-249RBT1 TT Electronics | In Stock | - | - | 0402 | 1005 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | - | Reel | PCF | - | - | - | 249 Ohms | - | - | - | - | - | - | - | - | - | ||
![]() PCF1206PR-205KBT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 205 kOhms | - | 125 mW (1/8 W) | - | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() CR0805F-51RJI TT Electronics | In Stock | - | - | 0805 | 2012 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.000234 oz | 100 V | Reel | CR | 5 % | 100 PPM / C | - | 51 Ohms | High Reliability | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors High Reliability | - | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() PCF2010PR-11RBT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 11.8 Ohms | - | 330 mW (1/3 W) | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() CR0805F-15RFI TT Electronics | In Stock | - | - | 0805 | 2012 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.000234 oz | 100 V | Reel | CR | 1 % | 100 PPM / C | - | 15 Ohms | High Reliability | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors High Reliability | - | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() HPWC2512-20K5JT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.001505 oz | 500 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 20.5 kOhms | - | 2 W | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | - | 0.8 mm | 6.5 mm | 3.2 mm | ||
![]() PCF0805PR-27KBT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HPWC1206-115RJT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000550 oz | 200 V | Reel | HPWC | 5 % | 100 PPM / C | High Pulse Withstanding Chip Resistor | 115 Ohms | - | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Pulse Resistors | - | 0.7 mm | 3.2 mm | 1.6 mm | ||
![]() HVC1206-866KDT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 0.5 % | 100 PPM / C | - | 866 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() HVC1206-180KJT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | - | Details | 0.000571 oz | - | Reel | HVC | 5 % | 100 PPM / C | - | 180 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() PCF1206HR-27K4BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 27.4 kOhms | - | 125 mW (1/8 W) | - | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm |