- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Power Rating | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF1206R-1M74BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 1.74 MOhms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF0402R-11KBI TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | - | Reel | PCF | - | - | 11 kOhms | - | - | - | - | - | ||
![]() PCF0603R-422KBI TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 422 kOhms | - | - | - | - | - | ||
![]() PCF0805R-422KBI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | MouseReel | PCF | - | - | 422 kOhms | - | - | - | - | - | ||
![]() PCF1206R-32K4BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 32.4 kOhms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF1206R-15R4BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 15.4 Ohms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF1206R-154RBI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 154 Ohms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF0805R-5K1BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | MouseReel | PCF | - | - | 5.1 kOhms | - | - | - | - | - | ||
![]() PCF1206R-29K4BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 29.4 kOhms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF1206R-14R7BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 14.7 Ohms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF1206R-1M78BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 1.78 MOhms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF0805R-536KBI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000194 oz | 100 V | MouseReel | PCF | 0.1 % | 25 PPM / C | 536 kOhms | 100 mW (1/10 W) | - | - | - | - | ||
![]() PCF1206R-536RBI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 536 Ohms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF1206R-16R2BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 16.2 Ohms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF1206R-28K7BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 28.7 kOhms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF1206R-475RBI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 475 Ohms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF1206R-46R4BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 46.4 Ohms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF1206R-27RBI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 27 Ohms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF1206R-11R5BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 11.5 Ohms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF1206R-2K7BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 2.7 kOhms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm |