- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Power Rating | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF2010R-127KBI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 127 kOhms | 250 mW (1/4 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF1206R-78K7BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 78.7 kOhms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF2010R-26K7BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 26.7 kOhms | 250 mW (1/4 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2010R-360KBI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 360 kOhms | 250 mW (1/4 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2010R-9K76BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 9.76 kOhms | 250 mW (1/4 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF1206R-90R9BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 90.9 Ohms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF2010R-12K1BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 12.1 kOhms | 250 mW (1/4 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF1206R-95R3BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 95.3 Ohms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF2010R-3K92BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 3.92 kOhms | 250 mW (1/4 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF1206R-73K2BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 73.2 kOhms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF2010R-280RBI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 280 Ohms | 250 mW (1/4 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF1206R-76K8BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 76.8 kOhms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF2010R-41K2BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 41.2 kOhms | 250 mW (1/4 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2010R-5K6BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 5.6 kOhms | 250 mW (1/4 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2010R-169RBI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 169 Ohms | 250 mW (1/4 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2010R-11K5BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 11.5 kOhms | 250 mW (1/4 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF1206R-5R36BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 5.36 Ohms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF2512R-48K7BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 48.7 kOhms | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-549KBI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 549 kOhms | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2010R-38R3BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 38.3 Ohms | 250 mW (1/4 W) | - | 0.65 mm | 4.9 mm | 2.4 mm |