- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF0805R-432KBI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | MouseReel | PCF | - | - | - | 432 kOhms | - | - | - | - | - | - | - | ||
![]() PCF2512R-464KBI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 464 kOhms | - | 500 mW (1/2 W) | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-402RBI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 402 Ohms | - | 500 mW (1/2 W) | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-1M69BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 1.69 MOhms | - | 500 mW (1/2 W) | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-1K5BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 1.5 kOhms | - | 500 mW (1/2 W) | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2010R-68K1BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 68.1 kOhms | - | 250 mW (1/4 W) | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2512R-324RBI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 324 Ohms | - | 500 mW (1/2 W) | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-5R11BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 5.11 Ohms | - | 500 mW (1/2 W) | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF1206R-5K9BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 5.9 kOhms | - | 125 mW (1/8 W) | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF1206R-4K75BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 4.75 kOhms | - | 125 mW (1/8 W) | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() LR2512-1R0FW TT Electronics | 3600 | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | - | 0.001429 oz | - | MouseReel | LR | - | 2 Terminal | - | - | Current Sense | - | SMD/SMT | - | 0.74 mm | 6.3 mm | 3.2 mm | ||
![]() PCF2010R-76K8BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 76.8 kOhms | - | 250 mW (1/4 W) | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2512R-165KBI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 165 kOhms | - | 500 mW (1/2 W) | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PWC0805-13R3JI TT Electronics | In Stock | - | - | 0805 | 2012 | 3000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF2512R-6K2BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 6.2 kOhms | - | 500 mW (1/2 W) | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-14R3BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 14.3 Ohms | - | 500 mW (1/2 W) | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-56R2BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 56.2 Ohms | - | 500 mW (1/2 W) | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-1M15BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 1.15 MOhms | - | 500 mW (1/2 W) | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-21K5BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 21.5 kOhms | - | 500 mW (1/2 W) | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-27KBI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 27 kOhms | - | 500 mW (1/2 W) | - | - | 0.65 mm | 6.3 mm | 3.1 mm |