- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LHVC2512-158KJT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 2 kV | Reel | LHVC | 5 % | 200 PPM / C | 158 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() PCF0603HR-40R2BT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 40.2 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0603HR-432RBT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 432 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0603HR-300KBT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 300 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0603HR-232RBT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 232 Ohms | - | - | - | - | - | - | - | - | ||
![]() LHVC2512-1M78JT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 2 kV | Reel | LHVC | 5 % | 200 PPM / C | 1.78 MOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() LHVC2512-1M54JT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 2 kV | Reel | LHVC | 5 % | 200 PPM / C | 1.54 MOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() PCF0603HR-95R3BT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 95.3 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0603HR-36KBT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 36 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0603HR-665RBT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 665 Ohms | - | - | - | - | - | - | - | - | ||
![]() LHVC2512-402KJT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 2 kV | Reel | LHVC | 5 % | 200 PPM / C | 402 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() PWC0805-14K3FT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 1 % | - | 14.3 kOhms | - | - | - | - | - | - | - | - | ||
![]() PWC0805-8R87FT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 1 % | - | 8.87 Ohms | - | - | - | - | - | - | - | - | ||
![]() PWC0805-6K2FT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 1 % | - | 6.2 kOhms | - | - | - | - | - | - | - | - | ||
![]() PWC0805-13K7FT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 1 % | - | 13.7 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0603HR-6K34BT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 6.34 kOhms | - | - | - | - | - | - | - | - | ||
![]() PWC0805-2M37FT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 1 % | - | 2.37 MOhms | - | - | - | - | - | - | - | - | ||
![]() PWC0805-8M66FT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 1 % | - | 8.66 MOhms | - | - | - | - | - | - | - | - | ||
![]() PWC0805-1K07FT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 1 % | - | 1.07 kOhms | - | - | - | - | - | - | - | - | ||
![]() PWC0805-1M24FT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 1 % | - | 1.24 MOhms | - | - | - | - | - | - | - | - |