- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Power Rating | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF2010HR-76R8BT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 76.8 Ohms | 250 mW (1/4 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF0805HR-237RBT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | ||
![]() PCF1206HR-69R8BT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 69.8 Ohms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF0805HR-16R2BT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | 16.2 Ohms | - | - | - | - | - | ||
![]() PCF0805HR-453RBT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | ||
![]() PWC1206-3R4FT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | - | - | PCB Mount | - | - | 0.000571 oz | - | Reel | PWC | 1 % | - | 3.4 Ohms | - | - | - | - | - | ||
![]() PWC0805-226KJT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 5 % | - | 226 kOhms | - | - | - | - | - | ||
![]() PWC1206-825KFT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | - | - | PCB Mount | - | - | 0.000571 oz | - | Reel | PWC | 1 % | - | 825 kOhms | - | - | - | - | - | ||
![]() PCF1206HR-39KBT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 30 kOhms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF2010HR-40R2BT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 40.2 Ohms | 250 mW (1/4 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PWC1206-232KFT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | - | - | PCB Mount | - | - | 0.000571 oz | - | Reel | PWC | 1 % | - | 232 kOhms | - | - | - | - | - | ||
![]() PWC1206-8M87FT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | - | - | PCB Mount | - | - | 0.000571 oz | - | Reel | PWC | 1 % | - | 8.87 MOhms | - | - | - | - | - | ||
![]() PWC0805-1K87JT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 5 % | - | 1.87 kOhms | - | - | - | - | - | ||
![]() PCF1206HR-24R9BT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 24.9 Ohms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF2010HR-17R4BT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 17.4 Ohms | 250 mW (1/4 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF1206HR-619KBT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 619 kOhms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PWC1206-750RFT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | - | - | PCB Mount | - | - | 0.000571 oz | - | Reel | PWC | 1 % | - | 750 Ohms | - | - | - | - | - | ||
![]() PWC0805-6M19JT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | - | - | 0.000194 oz | - | Reel | PWC | 5 % | - | 6.19 MOhms | - | - | - | - | - | ||
![]() PCF1206HR-10K5BT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 10 kOhms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF1206HR-11K8BT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 11.8 kOhms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm |