- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF2512PR-182RBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 182 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512PR-665RBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 665 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PWC2010-806KJT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | - | - | PCB Mount | - | - | 0.001199 oz | - | Reel | PWC | 5 % | - | - | 806 kOhms | - | - | - | - | - | - | - | - | ||
![]() PWC2010-6K98JT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | - | - | PCB Mount | - | - | 0.001199 oz | - | Reel | PWC | 5 % | - | - | 6.98 kOhms | - | - | - | - | - | - | - | - | ||
![]() PWC2010-6M8JT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | - | - | PCB Mount | - | - | 0.001199 oz | - | Reel | PWC | 5 % | - | - | 6.8 MOhms | - | - | - | - | - | - | - | - | ||
![]() PWC2010-24K3JT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | - | - | PCB Mount | - | - | 0.001199 oz | - | Reel | PWC | 5 % | - | - | 24.3 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF2010PR-47RBT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | - | 47 Ohms | - | 330 mW (1/3 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PWC2512-2K87FT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | - | - | PCB Mount | - | - | 0.001429 oz | - | Reel | PWC | 1 % | - | - | 2.87 kOhms | - | - | - | - | - | - | - | - | ||
![]() LHVC2512-2M0FT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 2 kV | Reel | LHVC | 1 % | 200 PPM / C | - | 2 MOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() HVC2512-5M1JT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | - | 0.001429 oz | - | Reel | HVC | 5 % | 100 PPM / C | - | 5.1 MOhms | Automotive Grade | - | - | - | - | - | - | - | ||
![]() WSMHP35-51RF TT Electronics | In Stock | - | - | TO-263-2 (D2PAK) | TO-263-2 (D2PAK) | 500 | + 175 C | - 55 C | PCB Mount | AEC-Q200 | - | - | 500 V | Reel | WSMHP | 1 % | 50 PPM / C | High Power Resistor | 51 Ohms | Automotive Grade | 35 W | SMD/SMT | Thick Film Resistors SMD | - | 4.6 mm | 10.1 mm | 10.1 mm | ||
![]() WSMHP20-470RJ TT Electronics | In Stock | - | - | TO-263-2 (D2PAK) | TO-263-2 (D2PAK) | 500 | + 175 C | - 55 C | PCB Mount | AEC-Q200 | - | - | 500 V | Reel | WSMHP | 5 % | 50 PPM / C | High Power Resistor | 470 Ohms | Automotive Grade | 20 W | SMD/SMT | Thick Film Resistors SMD | - | 4.6 mm | 10.1 mm | 10.1 mm | ||
![]() PWC0603-27RFT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | - | - | - | Reel | PWC | 1 % | - | - | 27 Ohms | - | 125 mW (1/8 W) | - | - | - | - | - | - | ||
![]() GWCR2512-130KFT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 250 V | Reel | GWCR | 1 % | 100 PPM / C | - | 130 kOhms | - | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() GWCR2010-5R6FT4 TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001236 oz | 200 V | Reel | GWCR | 1 % | 400 PPM / C | - | 5.6 Ohms | - | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() GWCR2512-1M1FT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 250 V | Reel | GWCR | 1 % | 100 PPM / C | - | 1.1 MOhms | - | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() GWCR2010-330KFT4 TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001236 oz | 200 V | Reel | GWCR | 1 % | 100 PPM / C | - | 330 kOhms | - | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() PWC0603-75KFI TT Electronics | In Stock | - | - | - | - | 5000 | - | - | PCB Mount | - | - | - | - | Reel | PWC | 1 % | - | - | 75 kOhms | - | 125 mW (1/8 W) | - | - | - | - | - | - | ||
![]() PWC0603-1R3FT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | - | - | - | Reel | PWC | 1 % | - | - | 1.3 Ohms | - | 125 mW (1/8 W) | - | - | - | - | - | - | ||
![]() GWCR2010-390RFT4 TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001236 oz | 200 V | Reel | GWCR | 1 % | 100 PPM / C | - | 390 Ohms | - | 750 mW (3/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 5 mm | 2.5 mm |