- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Applications | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Size Code | Rated Temperature | Product Type | Product | Features | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF2512PR-18KBT1 TT Electronics | In Stock | - | - | - | - | - | - | 2512 | 6432 | 1000 | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | - | - | - | 25 PPM / C | - | 18 kOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | - | ||
![]() PCF2512PR-4K53BT1 TT Electronics | In Stock | - | - | - | - | - | - | 2512 | 6432 | 1000 | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | - | - | - | 25 PPM / C | - | 4.53 kOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | - | ||
![]() PCF2512PR-41K2BT1 TT Electronics | In Stock | - | - | - | - | - | - | 2512 | 6432 | 1000 | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | - | - | - | 25 PPM / C | - | 41.2 kOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | - | ||
![]() PCF2512PR-182KBT1 TT Electronics | In Stock | - | - | - | - | - | - | 2512 | 6432 | 1000 | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | - | - | - | 25 PPM / C | - | 182 kOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | - | ||
![]() PCF2512PR-5K1BT1 TT Electronics | In Stock | - | - | - | - | - | - | 2512 | 6432 | 1000 | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | - | - | - | 25 PPM / C | - | 5.1 kOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | - | ||
![]() LRC-LR2010LF-01-R030-F TT Electronics | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | TT ELECTRONICS PLC | TT Electronics Resistors | LRC-LR2010LF-01-R030-F | - | - | - | - | 150 °C | -55 °C | SMT, 2010 | 0.84 mm | 5.23 mm | RECTANGULAR PACKAGE | SMT | 2.64 mm | Active | - | 5.73 | - | Yes | - | - | - | - | 1% | e3 | Yes | - | EAR99 | 200 ppm/°C | - | 0.03 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | 1 W | 2010 | 70 °C | - | - | - | - | - | - | - | ||
![]() LRC-LR2512LF-01-R100-F TT Electronics | 29768 | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | TT ELECTRONICS PLC | TT Electronics Resistors | LRC-LR2512LF-01-R100-F | - | - | - | - | 150 °C | -55 °C | SMT, 2512 | 0.84 mm | 6.5 mm | RECTANGULAR PACKAGE | SMT | 3.25 mm | Active | - | 5.68 | - | Yes | - | - | - | - | 1% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 0.1 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | 2 W | 2512 | 70 °C | - | - | - | - | - | - | - | ||
![]() LRC-LR2512LF-01-R075-F TT Electronics | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | TT ELECTRONICS PLC | TT Electronics Resistors | LRC-LR2512LF-01-R075-F | - | - | - | - | 150 °C | -55 °C | SMT, 2512 | 0.84 mm | 6.5 mm | RECTANGULAR PACKAGE | SMT | 3.25 mm | Active | - | 5.7 | - | Yes | - | - | - | - | 1% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 0.075 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | 2 W | 2512 | 70 °C | - | - | - | - | - | - | - | ||
![]() LRC-LR1206LF-01-R050-F TT Electronics | 1453 | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | TT ELECTRONICS PLC | TT Electronics Resistors | LRC-LR1206LF-01-R050-F | - | - | - | - | 150 °C | -55 °C | SMT, 1206 | 0.61 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.63 mm | Active | - | 5.51 | - | Yes | - | - | - | - | 1% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 0.05 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00 | FIXED RESISTOR | - | TR | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | AEC-Q200 | - | 0.5 W | 1206 | 70 °C | - | - | - | - | - | - | - | ||
![]() LRC-LRF2512-01-R025-F TT Electronics | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 2512 | 6432 | - | TT ELECTRONICS PLC | TT Electronics Resistors | LRC-LRF2512-01-R025-F | - | + 150 C | - 55 C | PCB Mount | 150 °C | -55 °C | SMT, 2512 | 0.74 mm | 6.5 mm | RECTANGULAR PACKAGE | SMT | 3.25 mm | Active | - | 2.3 | - | No | - | - | - | - | 1 % | e0 | No | 2 Terminal | EAR99 | 100 PPM / C | Low Value Current Sense Flat Chip Resistor | 25 mOhms | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | Current Sense | - | Resistors | 2 W | TR | Thick Film | Chip | FIXED RESISTOR | compliant | AEC-Q200 | SMD/SMT | 2 W | 2512 | 70 °C | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.74 mm | 6.3 mm | 3.2 mm | - | ||
![]() LRC-LRF2010-01-R004-J TT Electronics | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 2010 | 5025 | - | TT ELECTRONICS PLC | TT Electronics Resistors | LRC-LRF2010-01-R004-J | - | + 150 C | - 55 C | PCB Mount | 150 °C | -55 °C | SMT, 2010 | 0.74 mm | 5.23 mm | RECTANGULAR PACKAGE | SMT | 2.64 mm | Active | - | 5.53 | - | No | - | - | - | - | 5 % | e0 | No | 2 Terminal | EAR99 | 100 PPM / C | Low Value Current Sense Flat Chip Resistor | 4 mOhms | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | Current Sense | - | Resistors | 1 W | TR | Thick Film | Chip | FIXED RESISTOR | compliant | AEC-Q200 | SMD/SMT | 1 W | 2010 | 70 °C | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.74 mm | 5 mm | 2.5 mm | - | ||
![]() LRC-LRF2512-01-R020-F TT Electronics | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 2512 | 6432 | - | TT ELECTRONICS PLC | TT Electronics Resistors | LRC-LRF2512-01-R020-F | - | + 150 C | - 55 C | PCB Mount | 150 °C | -55 °C | SMT, 2512 | 0.84 mm | 6.5 mm | RECTANGULAR PACKAGE | SMT | 3.25 mm | Active | - | 2.46 | - | No | - | - | - | LRF | 1% | e0 | No | 2 Terminal | EAR99 | 300 ppm/°C | Low Value Current Sense Flat Chip Resistor | 0.02 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | Current Sense | 8533.21.00.30 | Resistors | 2 W | TR | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | SMD/SMT | 2 W | 2512 | 70 °C | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.74 mm | 6.3 mm | 3.2 mm | - | ||
![]() LRC-LR2010-01-R120-F TT Electronics | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | TT ELECTRONICS PLC | TT Electronics Resistors | LRC-LR2010-01-R120-F | - | - | - | - | 150 °C | -55 °C | SMT, 2010 | 0.84 mm | 5.23 mm | - | SMT | 2.64 mm | Active | - | 5.81 | - | No | - | - | - | - | 1% | e0 | No | - | EAR99 | 100 ppm/°C | - | 0.12 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | TR, PLASTIC | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | 1 W | 2010 | 70 °C | - | - | - | - | - | - | - | ||
![]() LRC-LR1206-01-R040-F TT Electronics | In Stock | - | - | - | - | - | 2 | 1206 | 3216 | - | TT ELECTRONICS PLC | TT Electronics Resistors | LRC-LR1206-01-R040-F | LRC | + 150 C | - 55 C | PCB Mount | 150 °C | -55 °C | SMT, 1206 | 0.61 mm | 3.2 mm | - | SMT | 1.63 mm | Active | - | 1.69 | - | No | - | - | - | LR | 1% | e0 | No | 2 Terminal | EAR99 | -100,100 ppm/°C | Low Value Current Sense Flat Chip Resistor | 0.04 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | Current Sense | - | FIXED RESISTOR | 500 mW (1/2 W) | TR | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | AEC-Q200 | SMD/SMT | 0.5 W | 1206 | - | Current Sense Resistors | Thick Film Current Sensing Resistors | - | 0.61 mm | 3.2 mm | 1.6 mm | - | ||
![]() LRC-LRF1206LF-01-R003-J TT Electronics | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | TT ELECTRONICS PLC | TT Electronics Resistors | LRC-LRF1206LF-01-R003-J | - | - | - | - | 150 °C | -55 °C | SMT, 1206 | 0.8 mm | 3.2 mm | - | SMT | 1.63 mm | Active | - | 5.73 | - | Yes | - | - | - | - | 5% | e3 | Yes | - | EAR99 | 900 ppm/°C | - | 0.003 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, PLASTIC | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | 0.5 W | 1206 | 70 °C | - | - | - | - | - | - | - | ||
![]() LRC-LR1206LF-01-R068-F TT Electronics | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | TT ELECTRONICS PLC | TT Electronics Resistors | LRC-LR1206LF-01-R068-F | - | - | - | - | 150 °C | -55 °C | SMT, 1206 | 0.8 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.63 mm | Active | - | 5.69 | - | Yes | - | - | - | - | 1% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 0.068 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | 0.5 W | 1206 | 70 °C | - | - | - | - | - | - | - | ||
![]() LRC-LR2010LF-01-R036-J TT Electronics | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | TT ELECTRONICS PLC | TT Electronics Resistors | LRC-LR2010LF-01-R036-J | - | - | - | - | 150 °C | -55 °C | SMT, 2010 | 0.84 mm | 5.23 mm | - | SMT | 2.64 mm | Active | - | 5.73 | Non-Compliant | Yes | - | - | - | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | - | 0.036 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, PLASTIC | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | 1 W | 2010 | 70 °C | - | - | - | - | - | - | - | ||
![]() LRC-LR2512LF-01-R180-F TT Electronics | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | TT ELECTRONICS PLC | TT Electronics Resistors | LRC-LR2512LF-01-R180-F | - | - | - | - | 150 °C | -55 °C | SMT, 2512 | 0.84 mm | 6.5 mm | RECTANGULAR PACKAGE | SMT | 3.25 mm | Active | - | 5.7 | Compliant | Yes | - | - | - | - | 1 % | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 180 mΩ | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 2 W | TR | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | 2 W | 2512 | 70 °C | - | - | - | - | - | - | Lead Free | ||
![]() WCR-WCR0402LF-2001-F-P-LT TT Electronics | In Stock | - | - | - | - | - | - | 0402 | 1005 | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | WCR | 1 % | - | - | - | - | 100 PPM / C | - | 4 kOhms | - | - | - | Resistors | 62.5 mW (1/16 W) | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | - | 0.014 in | 0.039 in | 0.02 in | - | ||
![]() PCF2010R-5K9BT1 TT Electronics | In Stock | - | - | - | - | - | - | 2010 | 5025 | 1000 | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | - | - | - | - | 25 PPM / C | - | 5.9 kOhms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | - |