- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF0402R-56R2BT1 TT Electronics | In Stock | - | - | 0402 | 1005 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | - | Reel | PCF | - | - | - | - | 56.2 Ohms | - | - | - | - | - | - | - | - | ||
![]() LR2010-R091FW TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | AEC-Q200 | Details | 0.001199 oz | - | Reel | LR | - | 2 Terminal | - | - | - | Current Sense | - | SMD/SMT | - | - | 0.74 mm | 5 mm | 2.5 mm | ||
![]() PCF0402-11-422RBT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402R-392RBT1 TT Electronics | In Stock | - | - | 0402 | 1005 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | - | Reel | PCF | - | - | - | - | 392 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0402-11-158RBT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR2010-R51GW TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | AEC-Q200 | Details | 0.001199 oz | - | Reel | LR | - | 2 Terminal | - | - | - | Current Sense | - | SMD/SMT | - | - | 0.74 mm | 5 mm | 2.5 mm | ||
![]() PCF0402-12-2K15BT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVC2512C-470KFT18 TT Electronics | In Stock | - | - | 2512 | 6332 | 1800 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001505 oz | - | Reel | HVC | 1 % | - | 50 PPM / C | High Voltage Resistor | 470 kOhms | Automotive Grade | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() HVC2512-13M3JT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | - | 100 PPM / C | - | 13.3 MOhms | Automotive Grade | - | - | - | - | - | - | - | ||
![]() PCF2512PR-270KBI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 270 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() HVC2512C-178KFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | - | 50 PPM / C | - | 178 kOhms | Automotive Grade | - | - | - | - | - | - | - | ||
![]() PCF2512PR-2K4BI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402-02-113KBT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402-02-1K69BT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402R-953RCT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402-02-510RBT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVC2512C-17M4FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | - | 50 PPM / C | - | 17.4 MOhms | Automotive Grade | - | - | - | - | - | - | - | ||
![]() HVC2512-169KJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | - | 100 PPM / C | - | 169 kOhms | Automotive Grade | - | - | - | - | - | - | - | ||
![]() HVC2512C-1M91FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | - | 50 PPM / C | - | 1.91 MOhms | Automotive Grade | - | - | - | - | - | - | - | ||
![]() HVC2512-910MJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | - | 100 PPM / C | - | 910 MOhms | Automotive Grade | - | - | - | - | - | - | - |