- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF2512PR-113RBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402-02-61K9BT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF2010PR-475RBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402R-220RCT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF2512PR-1K43BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 1.43 kOhms | - | 500 mW (1/2 W) | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() LR1206-R47GW TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000571 oz | - | MouseReel | LR | - | 2 Terminal | - | - | Current Sense | - | SMD/SMT | - | 0.61 mm | 3.2 mm | 1.6 mm | ||
![]() HVC2512C-536KJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | - | 50 PPM / C | 536 kOhms | Automotive Grade | - | - | - | - | - | - | ||
![]() HVC2512C-732KJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | - | 50 PPM / C | 732 kOhms | Automotive Grade | - | - | - | - | - | - | ||
![]() HVC2512C-23M2JT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | - | 50 PPM / C | 23.2 MOhms | Automotive Grade | - | - | - | - | - | - | ||
![]() PCF2010PR-6K19BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 6.19 kOhms | - | 330 mW (1/3 W) | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() HVC2512C-45M3FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | - | 50 PPM / C | 45.3 MOhms | Automotive Grade | - | - | - | - | - | - | ||
![]() PCF0402-02-191KBT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF2010PR-619KBI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 619 kOhms | - | 330 mW (1/3 W) | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2512PR-27RBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF2512PR-536RBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF2512PR-60K4BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 60.4 kOhms | - | 500 mW (1/2 W) | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512PR-86K6BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 86.6 kOhms | - | 500 mW (1/2 W) | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF0402R-1K8CT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402R-2K74CT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF1206R-24R3BT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 24.3 Ohms | - | 125 mW (1/8 W) | - | - | 0.65 mm | 3.05 mm | 1.55 mm |