- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LR2010-R027GW TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | AEC-Q200 | Details | 0.001199 oz | - | Reel | LR | - | 2 Terminal | - | - | Current Sense | - | SMD/SMT | - | - | 0.74 mm | 5 mm | 2.5 mm | ||
![]() HVC2512C-84M5JT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | - | 50 PPM / C | 84.5 MOhms | Automotive Grade | - | - | - | - | - | - | - | ||
![]() PCF2512PR-549KBI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 549 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() LR2512-R18GW TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | LR | - | 2 Terminal | - | - | Current Sense | - | SMD/SMT | - | - | 0.74 mm | 6.3 mm | 3.2 mm | ||
![]() PCF1206R-40R2BT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 40.2 Ohms | - | 125 mW (1/8 W) | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() LHVC0603-1M2FT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 200 V | Cut Tape | LHVC | 1 % | - | 200 PPM / C | 1.2 MOhms | High Voltage | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() PCF1206R-787RBT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 787 Ohms | - | 125 mW (1/8 W) | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF1206R-182KBT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 182 kOhms | - | 125 mW (1/8 W) | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF0402-02-54R9CT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402-02-105RCT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR2010-R68FW TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | AEC-Q200 | Details | 0.001199 oz | - | Reel | LR | - | 2 Terminal | - | - | Current Sense | - | SMD/SMT | - | - | 0.74 mm | 5 mm | 2.5 mm | ||
![]() LR1206-R68JW TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000571 oz | - | MouseReel | LR | - | 2 Terminal | - | - | Current Sense | - | SMD/SMT | - | - | 0.61 mm | 3.2 mm | 1.6 mm | ||
![]() LR1206-R082JW TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000571 oz | - | MouseReel | LR | - | 2 Terminal | - | - | Current Sense | - | SMD/SMT | - | - | 0.61 mm | 3.2 mm | 1.6 mm | ||
![]() LRF2010-R02JW TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | AEC-Q200 | Details | 0.001199 oz | - | Reel | LRF | - | 2 Terminal | - | - | Current Sense | - | SMD/SMT | - | - | 0.74 mm | 5 mm | 2.5 mm | ||
![]() LRF2512-R022JW TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | LRF | - | 2 Terminal | - | - | Current Sense | - | SMD/SMT | - | - | 0.74 mm | 6.3 mm | 3.2 mm | ||
![]() PCF0402R-3K83CT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402-02-210RBT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRF2010-R0068GW TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | AEC-Q200 | Details | 0.001199 oz | - | Reel | LRF | - | 2 Terminal | - | - | Current Sense | - | SMD/SMT | - | - | 0.74 mm | 5 mm | 2.5 mm | ||
![]() LRF2010-R022JW TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | AEC-Q200 | Details | 0.001199 oz | - | Reel | LRF | - | 2 Terminal | - | - | Current Sense | - | SMD/SMT | - | - | 0.74 mm | 5 mm | 2.5 mm | ||
![]() PCF0402R-237RCT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - |