- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LHVC0603-1M87FT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 200 V | Cut Tape | LHVC | 1 % | - | 200 PPM / C | 1.87 MOhms | High Voltage | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() LHVC0603-5M62JT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 200 V | Cut Tape | LHVC | 5 % | - | 200 PPM / C | 5.62 MOhms | High Voltage | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() PCF0402-02-102KCT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402R-91RDT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | MouseReel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LHVC0805-866KFT5 TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000234 oz | 400 V | Cut Tape | LHVC | 1 % | - | 200 PPM / C | 866 kOhms | High Voltage | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() LHVC0603-5M23JT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 200 V | Cut Tape | LHVC | 5 % | - | 200 PPM / C | 5.23 MOhms | High Voltage | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() LHVC0603-357KJT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 200 V | Cut Tape | LHVC | 5 % | - | 200 PPM / C | 357 kOhms | High Voltage | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() LHVC0805-4M12FT5 TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000234 oz | 400 V | Cut Tape | LHVC | 1 % | - | 200 PPM / C | 4.12 MOhms | High Voltage | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() LHVC0603-1M62JT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 200 V | Cut Tape | LHVC | 5 % | - | 200 PPM / C | 1.62 MOhms | High Voltage | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() LHVC0603-5M36JT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 200 V | Cut Tape | LHVC | 5 % | - | 200 PPM / C | 5.36 MOhms | High Voltage | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() LHVC0603-1M47FT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 200 V | Cut Tape | LHVC | 1 % | - | 200 PPM / C | 1.47 MOhms | High Voltage | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() LR2512-R033GW TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | LR | - | 2 Terminal | - | - | Current Sense | - | SMD/SMT | - | - | 0.74 mm | 6.3 mm | 3.2 mm | ||
![]() LHVC0805-107KFT5 TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000234 oz | 400 V | Cut Tape | LHVC | 1 % | - | 200 PPM / C | 107 kOhms | High Voltage | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() LHVC0603-124KJT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 200 V | Cut Tape | LHVC | 5 % | - | 200 PPM / C | 124 kOhms | High Voltage | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() LHVC0603-3M92FT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 200 V | Cut Tape | LHVC | 1 % | - | 200 PPM / C | 3.92 MOhms | High Voltage | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() LHVC0805-7M32JT5 TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000234 oz | 400 V | Cut Tape | LHVC | 5 % | - | 200 PPM / C | 7.32 MOhms | High Voltage | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() LRF2010-R01GW TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | AEC-Q200 | Details | 0.001199 oz | - | Reel | LRF | - | 2 Terminal | - | - | Current Sense | - | SMD/SMT | - | - | 0.74 mm | 5 mm | 2.5 mm | ||
![]() LHVC0603-158KJT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 200 V | Cut Tape | LHVC | 5 % | - | 200 PPM / C | 158 kOhms | High Voltage | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() LHVC0603-680KJT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 200 V | Cut Tape | LHVC | 5 % | - | 200 PPM / C | 680 kOhms | High Voltage | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() LHVC0805-1M43FT5 TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000234 oz | 400 V | Cut Tape | LHVC | 1 % | - | 200 PPM / C | 1.43 MOhms | High Voltage | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm |