- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LHVC0603-1M15FT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 200 V | Cut Tape | LHVC | 1 % | 200 PPM / C | 1.15 MOhms | High Voltage | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() PCF2512PR-1K13BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 1.13 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512PR-4K32BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 4.32 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() LHVC0805-140KFT5 TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000234 oz | 400 V | Cut Tape | LHVC | 1 % | 200 PPM / C | 140 kOhms | High Voltage | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() LHVC0805-178KJT5 TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000234 oz | 400 V | Cut Tape | LHVC | 5 % | 200 PPM / C | 178 kOhms | High Voltage | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() LHVC0805-887KJT5 TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000234 oz | 400 V | Cut Tape | LHVC | 5 % | 200 PPM / C | 887 kOhms | High Voltage | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() LHVC1206-1M58JT5 TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 500 V | Cut Tape | LHVC | 5 % | 200 PPM / C | 1.58 MOhms | High Voltage | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() LHVC1206-3M6JT5 TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 500 V | Cut Tape | LHVC | 5 % | 200 PPM / C | 3.6 MOhms | High Voltage | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() LHVC1206-9M1FT5 TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 500 V | Cut Tape | LHVC | 1 % | 200 PPM / C | 9.1 MOhms | High Voltage | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() PCF1206R-240RBT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 240 Ohms | - | 125 mW (1/8 W) | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() LHVC0805-3M32JT5 TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000234 oz | 400 V | Cut Tape | LHVC | 5 % | 200 PPM / C | 3.32 MOhms | High Voltage | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() LHVC0603-221KFT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 200 V | Cut Tape | LHVC | 1 % | 200 PPM / C | 221 kOhms | High Voltage | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() LHVC1206-330KJT5 TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 500 V | Cut Tape | LHVC | 5 % | 200 PPM / C | 330 kOhms | High Voltage | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() LHVC2010-1M58FT4 TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001236 oz | 1.6 kV | Reel | LHVC | 1 % | 200 PPM / C | 1.58 MOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() LHVC1206-274KJT5 TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 500 V | Cut Tape | LHVC | 5 % | 200 PPM / C | 274 kOhms | High Voltage | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() LHVC1206-9M53FT5 TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 500 V | Cut Tape | LHVC | 1 % | 200 PPM / C | 9.53 MOhms | High Voltage | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() LHVC1206-430KJT5 TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 500 V | Cut Tape | LHVC | 5 % | 200 PPM / C | 430 kOhms | High Voltage | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() LHVC0805-1M78JT5 TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000234 oz | 400 V | Cut Tape | LHVC | 5 % | 200 PPM / C | 1.78 MOhms | High Voltage | 125 mW (1/8 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() LHVC1206-2M61JT5 TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000550 oz | 500 V | Cut Tape | LHVC | 5 % | 200 PPM / C | 2.61 MOhms | High Voltage | 250 mW (1/4 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() PCF1206R-82K5BT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 82.5 kOhms | - | 125 mW (1/8 W) | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm |