- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Power Rating | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF2512R-38K3BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 38.3 kOhms | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-14K3BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 14.3 kOhms | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2010R-63R4BT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 63.4 Ohms | 250 mW (1/4 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF1206R-69K8BT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 69.8 kOhms | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF2512R-36KBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 36 kOhms | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-8K87BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 8.87 kOhms | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-2K94BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 2.94 kOhms | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF0603HR-8R66BT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 8.66 Ohms | - | - | - | - | - | ||
![]() PCF2512R-1M02BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 1.02 MOhms | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-210RBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 210 Ohms | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-5K76BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 5.76 kOhms | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF0603HR-12R7BT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 12.7 Ohms | - | - | - | - | - | ||
![]() PCF2512R-86R6BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 86.6 Ohms | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-2M67BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 2.67 MOhms | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF0603HR-6R2BT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 6.2 Ohms | - | - | - | - | - | ||
![]() PCF2512R-4K3BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 4.3 kOhms | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-910KBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 10 kOhms | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-665KBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 665 kOhms | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-24K3BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 24.3 kOhms | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-3K83BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 3.83 kOhms | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm |