- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF0402R-9K09DT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | MouseReel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402R-6K2DT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | MouseReel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402R-169KDT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | MouseReel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402R-16K2DT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | MouseReel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402-02-1K96DT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | MouseReel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0603R-1K13BT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | - | - | 1.13 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0402-02-158KDT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | MouseReel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0603R-165RBT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | - | - | 165 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0603R-300RBT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | - | - | 300 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0402-02-5K76DT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | MouseReel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0402-02-49K9DT1 TT Electronics | In Stock | - | - | - | - | 1000 | - | - | PCB Mount | - | Details | - | - | MouseReel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0603R-18RBT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | - | - | 18 Ohms | - | - | - | - | - | - | - | - | ||
![]() LRF3W-R03FW TT Electronics | In Stock | - | - | 1225 (Reversed) | 3264 (Reversed) | 1800 | + 150 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.054066 oz | - | Reel | LRF3W | 1 % | 4 Terminal | 100 PPM / C | Low Value 3W Chip Resistors | 30 mOhms | Current Sense | 3 W | SMD/SMT | Thick Film Current Sensing Resistors | - | 0.98 mm | 6.35 mm | 3.18 mm | ||
![]() LHVC2010-56KJT4 TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001236 oz | 1.6 kV | Reel | LHVC | 5 % | - | 200 PPM / C | - | 56 kOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() PCF2512R-75RBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 75 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() LHVC2512-3M24FT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 2 kV | Reel | LHVC | 1 % | - | 200 PPM / C | - | 3.24 MOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() PCF2010R-360RBT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 360 Ohms | - | 250 mW (1/4 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF0805R-34R8BT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | MouseReel | PCF | - | - | - | - | 34.8 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0603R-90R9BT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | - | - | 90.9 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0603R-13R7BT1 TT Electronics | In Stock | - | - | 0603 | 1608 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | - | - | 13.7 Ohms | - | - | - | - | - | - | - | - |