- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GHVC2512-249KFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 1 % | 100 PPM / C | 249 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC1206-3M9FT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.000550 oz | 1 kV | Reel | GHVC | 1 % | 100 PPM / C | 3.9 MOhms | High Voltage | 300 mW | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() GHVC2010-82KFT3 TT Electronics | In Stock | - | - | 2010 | 5125 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.001236 oz | 2 kV | Reel | GHVC | 1 % | 100 PPM / C | 82 kOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 5.1 mm | 2.5 mm | ||
![]() GHVC2512-750KJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 5 % | 100 PPM / C | 750 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC2512-390KJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 5 % | 100 PPM / C | 390 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC2512-5M6JT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 5 % | 100 PPM / C | 5.6 MOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC2010-75MJT3 TT Electronics | In Stock | - | - | 2010 | 5125 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.001236 oz | 2 kV | Reel | GHVC | 5 % | 100 PPM / C | 75 MOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 5.1 mm | 2.5 mm | ||
![]() GHVC2010-100KFT3 TT Electronics | In Stock | - | - | 2010 | 5125 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.001236 oz | 2 kV | Reel | GHVC | 1 % | 100 PPM / C | 100 kOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 5.1 mm | 2.5 mm | ||
![]() GHVC2512-75KFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 1 % | 100 PPM / C | 75 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC2010-30MFT3 TT Electronics | In Stock | - | - | 2010 | 5125 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.001236 oz | 2 kV | Reel | GHVC | 1 % | 100 PPM / C | 30 MOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 5.1 mm | 2.5 mm | ||
![]() GHVC2010-51M1FT3 TT Electronics | In Stock | - | - | 2010 | 5125 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.001236 oz | 2 kV | Reel | GHVC | 1 % | 100 PPM / C | 51.1 MOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 5.1 mm | 2.5 mm | ||
![]() GHVC2512-91MJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 5 % | 100 PPM / C | 91 MOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC2512-22MJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 5 % | 100 PPM / C | 22 MOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC2512-82KJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 5 % | 100 PPM / C | 82 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC1206-180KJT3 TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.000550 oz | 1 kV | Reel | GHVC | 5 % | 100 PPM / C | 180 kOhms | High Voltage | 300 mW | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.6 mm | 3.2 mm | 1.6 mm | ||
![]() GHVC2010-2M4FT3 TT Electronics | In Stock | - | - | 2010 | 5125 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.001236 oz | 2 kV | Reel | GHVC | 1 % | 100 PPM / C | 2.4 MOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 5.1 mm | 2.5 mm | ||
![]() GHVC2010-680KFT3 TT Electronics | In Stock | - | - | 2010 | 5125 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.001236 oz | 2 kV | Reel | GHVC | 1 % | 100 PPM / C | 680 kOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 5.1 mm | 2.5 mm | ||
![]() GHVC2512-13MJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 5 % | 100 PPM / C | 13 MOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC2010-4M7FT3 TT Electronics | In Stock | - | - | 2010 | 5125 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.001236 oz | 2 kV | Reel | GHVC | 1 % | 100 PPM / C | 4.7 MOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 5.1 mm | 2.5 mm | ||
![]() GHVC2512-30MJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 5 % | 100 PPM / C | 30 MOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm |