- Features
- Series
- Mounting Styles
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GHVC2512-619KFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 1 % | 100 PPM / C | 619 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC2010-750KJT3 TT Electronics | In Stock | - | - | 2010 | 5125 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.001236 oz | 2 kV | Reel | GHVC | 5 % | 100 PPM / C | 750 kOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 5.1 mm | 2.5 mm | ||
![]() GHVC2010-9M1JT3 TT Electronics | In Stock | - | - | 2010 | 5125 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.001236 oz | 2 kV | Reel | GHVC | 5 % | 100 PPM / C | 9.1 MOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 5.1 mm | 2.5 mm | ||
![]() GHVC2512-330KJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 5 % | 100 PPM / C | 330 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC2010-47M5FT3 TT Electronics | In Stock | - | - | 2010 | 5125 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.001236 oz | 2 kV | Reel | GHVC | 1 % | 100 PPM / C | 47.5 MOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 5.1 mm | 2.5 mm | ||
![]() GHVC2512-2M4JT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 5 % | 100 PPM / C | 2.4 MOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC2512-33KFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 1 % | 100 PPM / C | 33 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC2512-6M2JT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 5 % | 100 PPM / C | 6.2 MOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC2512-560KJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 5 % | 100 PPM / C | 560 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC2010-12MFT3 TT Electronics | In Stock | - | - | 2010 | 5125 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.001236 oz | 2 kV | Reel | GHVC | 1 % | 100 PPM / C | 12 MOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 5.1 mm | 2.5 mm | ||
![]() GHVC2010-390KFT3 TT Electronics | In Stock | - | - | 2010 | 5125 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.001236 oz | 2 kV | Reel | GHVC | 1 % | 100 PPM / C | 390 kOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 5.1 mm | 2.5 mm | ||
![]() GHVC2512-562KFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 1 % | 100 PPM / C | 562 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC2010-62MJT3 TT Electronics | In Stock | - | - | 2010 | 5125 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.001236 oz | 2 kV | Reel | GHVC | 5 % | 100 PPM / C | 62 MOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 5.1 mm | 2.5 mm | ||
![]() GHVC2512-6M8FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 1 % | 100 PPM / C | 6.8 MOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC2010-732KFT3 TT Electronics | In Stock | - | - | 2010 | 5125 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.001236 oz | 2 kV | Reel | GHVC | 1 % | 100 PPM / C | 732 kOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 5.1 mm | 2.5 mm | ||
![]() GHVC2512-5M1JT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 5 % | 100 PPM / C | 5.1 MOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC2512-768KFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 1 % | 100 PPM / C | 768 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC2512-243KFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 1 % | 100 PPM / C | 243 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC2512-732KFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | + 125 C | - 55 C | PCB Mount | Details | 0.001505 oz | 3 kV | Reel | GHVC | 1 % | 100 PPM / C | 732 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 6.5 mm | 3.2 mm | ||
![]() GHVC2010-7M5FT3 TT Electronics | In Stock | - | - | 2010 | 5125 | 3000 | + 125 C | - 55 C | PCB Mount | Details | 0.001236 oz | 2 kV | Reel | GHVC | 1 % | 100 PPM / C | 7.5 MOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.7 mm | 5.1 mm | 2.5 mm |