- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HVC2010C-1M8JT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 5 % | 50 PPM / C | 1.8 MOhms | - | - | - | - | - | - | - | - | ||
![]() PCF2010HR-432RBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805HR-24R3BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | 24.3 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0805HR-15R8BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | 15.8 Ohms | - | - | - | - | - | - | - | - | ||
![]() PCF0805HR-59RBI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | 59 Ohms | - | - | - | - | - | - | - | - | ||
![]() LHVC2512-768KJT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 2 kV | Reel | LHVC | 5 % | 200 PPM / C | 768 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() LHVC2010-5M62JT4 TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001236 oz | 1.6 kV | Reel | LHVC | 5 % | 200 PPM / C | 5.62 MOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() LHVC2512-121KJT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 2 kV | Reel | LHVC | 5 % | 200 PPM / C | 121 kOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() LHVC2512-3M32FT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 2 kV | Reel | LHVC | 1 % | 200 PPM / C | 3.32 MOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() PCF2010R-536RBT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 536 Ohms | - | 250 mW (1/4 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() LHVC2512-2M7JT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 2 kV | Reel | LHVC | 5 % | 200 PPM / C | 2.7 MOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() LHVC2512-2M0JT4 TT Electronics | In Stock | - | - | 2512 | 6332 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 2 kV | Reel | LHVC | 5 % | 200 PPM / C | 2 MOhms | High Voltage | 1 W | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 6.35 mm | 3.2 mm | ||
![]() LHVC2010-383KJT4 TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001236 oz | 1.6 kV | Reel | LHVC | 5 % | 200 PPM / C | 383 kOhms | High Voltage | 500 mW (1/2 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.55 mm | 5 mm | 2.5 mm | ||
![]() PCF2512R-33R2BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 33.2 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-976KBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 976 kOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-220RBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 220 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-46R4BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 46.4 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-4R7BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 4.75 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-274RBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 274 Ohms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2512R-2M15BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 2.15 MOhms | - | 500 mW (1/2 W) | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm |