- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HVC2010-4M75FT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 1 % | - | 100 PPM / C | 4.75 MOhms | - | - | - | - | - | - | - | - | ||
![]() PWC2512-549KFT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | - | - | PCB Mount | - | - | 0.001429 oz | - | Reel | PWC | 1 % | - | - | 549 kOhms | - | - | - | - | - | - | - | - | ||
![]() PWC2512-309RFT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | - | - | PCB Mount | - | - | 0.001429 oz | - | Reel | PWC | 1 % | - | - | 309 Ohms | - | - | - | - | - | - | - | - | ||
![]() HVC2010-22K6FT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 1 % | - | 100 PPM / C | 22.6 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF0805PR-240KBT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | 240 kOhms | - | - | - | - | - | - | - | - | ||
![]() HVC2010-267KFT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 1 % | - | 100 PPM / C | 267 kOhms | - | - | - | - | - | - | - | - | ||
![]() PWC2512-4R42FT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | - | - | PCB Mount | - | - | 0.001429 oz | - | Reel | PWC | 1 % | - | - | 4.42 Ohms | - | - | - | - | - | - | - | - | ||
![]() PWC2512-12K1FT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | - | - | PCB Mount | - | - | 0.001429 oz | - | Reel | PWC | 1 % | - | - | 12.1 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF2010PR-80R6BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 80.6 Ohms | - | 330 mW (1/3 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2010PR-140RBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF2010PR-7K68BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 7.68 kOhms | - | 330 mW (1/3 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2010PR-42R2BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 42.2 Ohms | - | 330 mW (1/3 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2010PR-13KBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR1206-R75JW TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000571 oz | - | MouseReel | LR | - | 2 Terminal | - | - | Current Sense | - | SMD/SMT | - | - | 0.61 mm | 3.2 mm | 1.6 mm | ||
![]() PCF0805PR-86K6BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | 86.6 kOhms | - | - | - | - | - | - | - | - | ||
![]() PCF2010PR-13K3BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | 13.3 kOhms | - | 330 mW (1/3 W) | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF0805PR-37K4BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | 37.4 kOhms | - | - | - | - | - | - | - | - | ||
![]() LHVC0603-200KFT5 TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | 200 V | Cut Tape | LHVC | 1 % | - | 200 PPM / C | 200 kOhms | High Voltage | 100 mW (1/10 W) | SMD/SMT | Thick Film Resistors SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() HVC2512C-270KJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | - | 50 PPM / C | 270 kOhms | Automotive Grade | - | - | - | - | - | - | - | ||
![]() HVC2512C-47MFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | - | 50 PPM / C | 47 MOhms | Automotive Grade | - | - | - | - | - | - | - |