- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Applications | Power Rating | Termination Style | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APC0402RC-7K5DT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 0.5 % | - | 50 PPM / C | 7.5 kOhms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-13K3DT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 0.5 % | - | 25 PPM / C | 13.3 kOhms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RC-97K6DT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | MouseReel | APC | 0.5 % | - | 50 PPM / C | 97.6 kOhms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() APC0402RD-178RBT10 TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | + 155 C | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | Reel | APC | 0.1 % | - | 25 PPM / C | 178 Ohms | - | 63 mW | SMD/SMT | Precision Automotive Thin Film SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() LRMAP4026B-L30FT1 TT Electronics | In Stock | - | - | - | - | 1000 | + 170 C | - 65 C | PCB Mount | - | Details | - | - | Bulk | LRMAP4026 | 1 % | 4 Terminal | 75 PPM / C | 300 uOhms | Current Sense | 5 W | SMD/SMT | Power Resistors | 3 mm | 6.6 mm | - | ||
![]() HPDC1206-200RFT5 TT Electronics | In Stock | - | - | 1206 | 3015 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | - | - | Reel | HPDC | 1 % | - | - | - | - | 2.4 W | SMD/SMT | Thick Film Resistors SMD | 0.64 mm | 3.1 mm | 1.52 mm | ||
![]() HPDC1206-300RJT5 TT Electronics | In Stock | - | - | 1206 | 3015 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | - | - | Reel | HPDC | 5 % | - | - | - | - | 2.4 W | SMD/SMT | Thick Film Resistors SMD | 0.64 mm | 3.1 mm | 1.52 mm | ||
![]() HPDC1206-124RFT5 TT Electronics | In Stock | - | - | 1206 | 3015 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | - | - | Reel | HPDC | 1 % | - | - | - | - | 2.4 W | SMD/SMT | Thick Film Resistors SMD | 0.64 mm | 3.1 mm | 1.52 mm | ||
![]() HPDC1206-110RFT5 TT Electronics | In Stock | - | - | 1206 | 3015 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | - | - | Reel | HPDC | 1 % | - | - | - | - | 2.4 W | SMD/SMT | Thick Film Resistors SMD | 0.64 mm | 3.1 mm | 1.52 mm | ||
![]() HPDC1206-73R2FT5 TT Electronics | In Stock | - | - | 1206 | 3015 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | - | - | Reel | HPDC | 1 % | - | - | - | - | 2.4 W | SMD/SMT | Thick Film Resistors SMD | 0.64 mm | 3.1 mm | 1.52 mm | ||
![]() HPDC2512-100RJT4 TT Electronics | In Stock | - | - | 2512 | 6330 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | - | - | Reel | HPDC | 5 % | - | - | - | - | 3.5 W | SMD/SMT | Thick Film Resistors SMD | 0.64 mm | 6.35 mm | 3.15 mm | ||
![]() HPDC1206-43RJT5 TT Electronics | In Stock | - | - | 1206 | 3015 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | - | - | Reel | HPDC | 5 % | - | - | - | - | 2.4 W | SMD/SMT | Thick Film Resistors SMD | 0.64 mm | 3.1 mm | 1.52 mm | ||
![]() HPDC1206-191RFT5 TT Electronics | In Stock | - | - | 1206 | 3015 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | - | - | Reel | HPDC | 1 % | - | - | - | - | 2.4 W | SMD/SMT | Thick Film Resistors SMD | 0.64 mm | 3.1 mm | 1.52 mm | ||
![]() HPDC1206-390RFT5 TT Electronics | In Stock | - | - | 1206 | 3015 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | - | - | Reel | HPDC | 1 % | - | - | - | - | 2.4 W | SMD/SMT | Thick Film Resistors SMD | 0.64 mm | 3.1 mm | 1.52 mm | ||
![]() HPDC1206-97R6FT5 TT Electronics | In Stock | - | - | 1206 | 3015 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | - | - | Reel | HPDC | 1 % | - | - | - | - | 2.4 W | SMD/SMT | Thick Film Resistors SMD | 0.64 mm | 3.1 mm | 1.52 mm | ||
![]() HPDC1206-430RFT5 TT Electronics | In Stock | - | - | 1206 | 3015 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | - | - | Reel | HPDC | 1 % | - | - | - | - | 2.4 W | SMD/SMT | Thick Film Resistors SMD | 0.64 mm | 3.1 mm | 1.52 mm | ||
![]() HPDC1206-59RFT5 TT Electronics | In Stock | - | - | 1206 | 3015 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | - | - | Reel | HPDC | 1 % | - | - | - | - | 2.4 W | SMD/SMT | Thick Film Resistors SMD | 0.64 mm | 3.1 mm | 1.52 mm | ||
![]() HPDC2512-348RFT4 TT Electronics | In Stock | - | - | 2512 | 6330 | 4000 | + 155 C | - 55 C | PCB Mount | - | Details | - | - | Reel | HPDC | 1 % | - | - | - | - | 3.5 W | SMD/SMT | Thick Film Resistors SMD | 0.64 mm | 6.35 mm | 3.15 mm | ||
![]() HPDC1206-56RFT5 TT Electronics | In Stock | - | - | 1206 | 3015 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | - | - | Reel | HPDC | 1 % | - | - | - | - | 2.4 W | SMD/SMT | Thick Film Resistors SMD | 0.64 mm | 3.1 mm | 1.52 mm | ||
![]() HPDC1206-10RFT5 TT Electronics | In Stock | - | - | 1206 | 3015 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | - | - | Reel | HPDC | 1 % | - | - | - | - | 2.4 W | SMD/SMT | Thick Film Resistors SMD | 0.64 mm | 3.1 mm | 1.52 mm |