- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Operating Temperature Range | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HPDC1206-36RJT5 TT Electronics | In Stock | - | - | 1206 | 3015 | 5000 | + 155 C | - 55 C | PCB Mount | - | Details | - | - | Reel | HPDC | 5 % | - | - | - | - | - | 2.4 W | SMD/SMT | - | Thick Film Resistors SMD | - | 0.64 mm | 3.1 mm | 1.52 mm | ||
![]() HDSC2512-100RJT1 TT Electronics | In Stock | - | - | 2512 | 6532 | 1000 | + 155 C | - 55 C | PCB Mount | - | Details | 0.001505 oz | 500 V | MouseReel | HDSC | 5 % | - | 100 PPM / C | - | 100 Ohms | General Purpose | 1.5 W | SMD/SMT | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.8 mm | 6.5 mm | 3.2 mm | ||
![]() TJC0505LF-T3 TT Electronics | In Stock | - | - | 0505 | 1212 | 3000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000043 oz | - | Reel | TJC | - | - | - | - | 0 Ohms | High Power | - | SMD/SMT | - | - | Zero Ohm Jumpers | - | - | - | ||
![]() TJC0603LF-T5 TT Electronics | In Stock | - | - | 0603 | 1508 | 5000 | + 155 C | - 55 C | PCB Mount | - | - | 0.000028 oz | - | Reel | TJC | - | - | - | - | 0 Ohms | High Power | - | SMD/SMT | - | - | Zero Ohm Jumpers | - | - | - | ||
![]() CR0805F-680KFI TT Electronics | In Stock | - | - | 0805 | 2012 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.000194 oz | 100 V | Reel | CR | 1 % | - | 100 PPM / C | - | 680 kOhms | High Reliability | 125 mW (1/8 W) | SMD/SMT | - | Thick Film Resistors High Reliability | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() PCF0805R-182RBT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000194 oz | 100 V | MouseReel | PCF | 0.1 % | - | 25 PPM / C | Precision Thin Film Nichrome Chip Resistor | 182 Ohms | - | 100 mW (1/10 W) | SMD/SMT | - 55 C to + 125 C | - | - | 0.021 in | 2 mm | 1.24 mm | ||
![]() LR1206-R12JW TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | AEC-Q200 | - | 0.000571 oz | - | MouseReel | LR | - | 2 Terminal | - | - | - | Current Sense | - | SMD/SMT | - | - | - | 0.61 mm | 3.2 mm | 1.6 mm | ||
![]() HVC2010-6M19DT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 0.5 % | - | 100 PPM / C | - | 6.19 MOhms | - | - | - | - | - | - | - | - | - | ||
![]() PWC2512-93K1FT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | - | - | PCB Mount | - | - | 0.001429 oz | - | Reel | PWC | 1 % | - | - | - | 93.1 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805PR-7K32BT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | - | 7.32 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() HVC2010-3M01FT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 1 % | - | 100 PPM / C | - | 3.01 MOhms | - | - | - | - | - | - | - | - | - | ||
![]() HVC2010-360KFT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 1 % | - | 100 PPM / C | - | 360 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() PWC2512-11R3JT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | - | - | PCB Mount | - | - | 0.001429 oz | - | Reel | PWC | 5 % | - | - | - | 11.3 Ohms | - | - | - | - | - | - | - | - | - | ||
![]() PWC2512-1R24JT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | - | - | PCB Mount | - | - | 0.001429 oz | - | Reel | PWC | 5 % | - | - | - | 1.24 Ohms | - | - | - | - | - | - | - | - | - | ||
![]() PWC2512-118KFT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | - | - | PCB Mount | - | - | 0.001429 oz | - | Reel | PWC | 1 % | - | - | - | 118 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805PR-118KBT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | - | - | 118 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() HVC2010-34M8FT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 1 % | - | 100 PPM / C | - | 34.8 MOhms | - | - | - | - | - | - | - | - | - | ||
![]() PWC2512-4M02FT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | - | - | PCB Mount | - | - | 0.001429 oz | - | Reel | PWC | 1 % | - | - | - | 4.02 MOhms | - | - | - | - | - | - | - | - | - | ||
![]() HVC2010-49K9JT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 5 % | - | 100 PPM / C | - | 49.9 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() HVC2010-549KJT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 5 % | - | 100 PPM / C | - | 549 kOhms | - | - | - | - | - | - | - | - | - |