- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF0402PR-3K57BI TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | - | Reel | PCF | - | - | 3.57 kOhms | - | - | - | - | - | - | ||
![]() PCF1206HR-86K6BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 86.6 kOhms | - | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF0402PR-1K13BI TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | - | Reel | PCF | - | - | 1.13 kOhms | - | - | - | - | - | - | ||
![]() PCF2512HR-845RBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | ||
![]() HVC2512-4M12FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | 100 PPM / C | 4.12 MOhms | Automotive Grade | - | - | - | - | - | ||
![]() HVC2512-1M33FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | 100 PPM / C | 1.33 MOhms | Automotive Grade | - | - | - | - | - | ||
![]() HVC2512-10M2FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | 100 PPM / C | 10.2 MOhms | Automotive Grade | - | - | - | - | - | ||
![]() HVC2512-24M3FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | 100 PPM / C | 24.3 MOhms | Automotive Grade | - | - | - | - | - | ||
![]() HVC2512-249KFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | 100 PPM / C | 249 kOhms | Automotive Grade | - | - | - | - | - | ||
![]() PCF2512HR-590RBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | ||
![]() PCF2512HR-665RBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | ||
![]() PCF2010PR-2K26BT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 2.26 kOhms | - | 330 mW (1/3 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() HVC2512-10KJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | 100 PPM / C | 10 kOhms | Automotive Grade | - | - | - | - | - | ||
![]() HVC2512-30M9JT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | 100 PPM / C | 30.9 MOhms | Automotive Grade | - | - | - | - | - | ||
![]() HVC2512-19M6FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | 100 PPM / C | 19.6 MOhms | Automotive Grade | - | - | - | - | - | ||
![]() PCF2010HR-442KBI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 442 kOhms | - | 250 mW (1/4 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2512PR-97K6BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 97.6 kOhms | - | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() HVC2512-90M9FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | 100 PPM / C | 90.9 MOhms | Automotive Grade | - | - | - | - | - | ||
![]() PCF2512HR-162RBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | ||
![]() PCF2512PR-30RBT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 30 Ohms | - | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm |