- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Operating Temperature Range | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HVC2512-45M3JT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | - | 100 PPM / C | - | 45.3 MOhms | Automotive Grade | - | - | - | - | - | - | - | - | ||
![]() PCF0402PR-140RBI TT Electronics | In Stock | - | - | - | - | 10000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF2512HR-9R31BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 9.31 Ohms | - | 500 mW (1/2 W) | - | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2010HR-383KBI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 383 kOhms | - | 250 mW (1/4 W) | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2010HR-205KBI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 205 kOhms | - | 250 mW (1/4 W) | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2512PR-5K62BT1 TT Electronics | In Stock | - | - | 2512 | 6432 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 5.62 kOhms | - | 500 mW (1/2 W) | - | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() HVC2512C-715KFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | - | 50 PPM / C | - | 715 kOhms | Automotive Grade | - | - | - | - | - | - | - | - | ||
![]() HVC2512-620MJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | - | 100 PPM / C | - | 620 MOhms | Automotive Grade | - | - | - | - | - | - | - | - | ||
![]() PCF0603PR-309RBI TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | - | - | 309 Ohms | - | - | - | - | - | - | - | - | - | ||
![]() HVC2512-165MJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | - | 100 PPM / C | - | 165 MOhms | Automotive Grade | - | - | - | - | - | - | - | - | ||
![]() PCF2512HR-1K18BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 1.18 kOhms | - | 500 mW (1/2 W) | - | - | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF0402PR-4K75BI TT Electronics | In Stock | - | - | 0402 | 1005 | 10000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000023 oz | - | Reel | PCF | - | - | - | - | 4.75 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() PCF0603PR-2K67BI TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | - | - | 2.67 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() HVC2512-787MJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | - | 100 PPM / C | - | 787 MOhms | Automotive Grade | - | - | - | - | - | - | - | - | ||
![]() HVC2512-8M45JT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | - | 100 PPM / C | - | 8.45 MOhms | Automotive Grade | - | - | - | - | - | - | - | - | ||
![]() HVC2512C-59KFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | - | 50 PPM / C | - | 59 kOhms | Automotive Grade | - | - | - | - | - | - | - | - | ||
![]() CR0805F-330KFI TT Electronics | In Stock | - | - | 0805 | 2012 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.000194 oz | 100 V | Reel | CR | 1 % | - | 100 PPM / C | - | 330 kOhms | High Reliability | 125 mW (1/8 W) | SMD/SMT | - | Thick Film Resistors High Reliability | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() PCF0805R-5K76BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000194 oz | 100 V | MouseReel | PCF | 0.1 % | - | 25 PPM / C | Precision Thin Film Nichrome Chip Resistor | 5.76 kOhms | - | 100 mW (1/10 W) | SMD/SMT | - 55 C to + 125 C | - | - | 0.021 in | 2 mm | 1.24 mm | ||
![]() LR1206-R47JW TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | AEC-Q200 | - | 0.000571 oz | - | MouseReel | LR | - | 2 Terminal | - | - | - | Current Sense | - | SMD/SMT | - | - | - | 0.61 mm | 3.2 mm | 1.6 mm | ||
![]() PWC2512-82R5FI TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | - | - | 0.001429 oz | - | Reel | PWC | - | - | - | - | - | - | - | - | - | - | - | - | - | - |