- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HVC2512-2M87FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | 100 PPM / C | 2.87 MOhms | Automotive Grade | - | - | - | - | - | ||
![]() HVC2512-73M2FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | 100 PPM / C | 73.2 MOhms | Automotive Grade | - | - | - | - | - | ||
![]() PCF2512HR-309RBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | ||
![]() HVC2512-43M2FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | 100 PPM / C | 43.2 MOhms | Automotive Grade | - | - | - | - | - | ||
![]() PCF2010PR-562RBT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 562 Ohms | - | 330 mW (1/3 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2010PR-10RBT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 10 Ohms | - | 330 mW (1/3 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() HVC2512-147KDT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 0.5 % | 100 PPM / C | 147 kOhms | Automotive Grade | - | - | - | - | - | ||
![]() HVC2512-750KDT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 0.5 % | 100 PPM / C | 750 kOhms | Automotive Grade | - | - | - | - | - | ||
![]() HVC2512-62KJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | 100 PPM / C | 62 kOhms | Automotive Grade | - | - | - | - | - | ||
![]() PCF2512HR-249RBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | ||
![]() PCF2512HR-71R5BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 71.5 Ohms | - | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() PCF2010HR-953KBI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 953 kOhms | - | 250 mW (1/4 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2512HR-62RBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | ||
![]() HVC2010C-27MJT3 TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | Details | 0.001199 oz | - | Reel | HVC | 5 % | 50 PPM / C | 27 MOhms | - | - | - | - | - | - | ||
![]() PCF2010HR-10K2BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 10 kOhms | - | 250 mW (1/4 W) | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() HVC2512-52M3FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | 100 PPM / C | 52.3 MOhms | Automotive Grade | - | - | - | - | - | ||
![]() PCF2010HR-118RBI TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | - | - | Reel | PCF | - | - | - | - | - | - | - | - | - | ||
![]() PCF2512HR-14R7BI TT Electronics | In Stock | - | - | 2512 | 6432 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001340 oz | 200 V | Reel | PCF | 0.1 % | 25 PPM / C | 14.7 Ohms | - | 500 mW (1/2 W) | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() HVC2512-332KJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | 100 PPM / C | 332 kOhms | Automotive Grade | - | - | - | - | - | ||
![]() PCF2010PR-330RBT1 TT Electronics | In Stock | - | - | 2010 | 5025 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 330 Ohms | - | 330 mW (1/3 W) | - | 0.65 mm | 4.9 mm | 2.4 mm |