- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Applications | Power Rating | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HVC2512C-22K6FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 10 % | 50 PPM / C | 22.6 kOhms | Automotive Grade | - | - | - | - | - | ||
![]() PCF0603PR-274KBI TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 274 kOhms | - | - | - | - | - | - | ||
![]() HVC2512C-47KFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | 50 PPM / C | 47 kOhms | Automotive Grade | - | - | - | - | - | ||
![]() HVC2512C-115KFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | 50 PPM / C | 115 kOhms | Automotive Grade | - | - | - | - | - | ||
![]() HVC2512C-30KFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | 50 PPM / C | 30 kOhms | Automotive Grade | - | - | - | - | - | ||
![]() PCF0603PR-91KBI TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000071 oz | - | Reel | PCF | - | - | 91 kOhms | - | - | - | - | - | - | ||
![]() HVC2512C-4M7FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | 50 PPM / C | 4.7 MOhms | Automotive Grade | - | - | - | - | - | ||
![]() PCF1206PR-95R3BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 95.3 Ohms | - | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF0805PR-140RBI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | 140 Ohms | - | - | - | - | - | - | ||
![]() PCF0805PR-143KBI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | 143 kOhms | - | - | - | - | - | - | ||
![]() PCF0805PR-511KBI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | 511 kOhms | - | - | - | - | - | - | ||
![]() PCF0805PR-124KBI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | 124 kOhms | - | - | - | - | - | - | ||
![]() PCF0805PR-6K98BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | 6.98 kOhms | - | - | - | - | - | - | ||
![]() PCF0805PR-191KBI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | 191 kOhms | - | - | - | - | - | - | ||
![]() PCF0805PR-15K8BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | 15.8 kOhms | - | - | - | - | - | - | ||
![]() PCF1206PR-34R8BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 34.8 Ohms | - | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF1206PR-137RBI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | 25 PPM / C | 137 Ohms | - | 125 mW (1/8 W) | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() HVC2512C-8M06FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | 50 PPM / C | 8.06 MOhms | Automotive Grade | - | - | - | - | - | ||
![]() HVC2512C-12KJT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 5 % | 50 PPM / C | 12 kOhms | Automotive Grade | - | - | - | - | - | ||
![]() PCF0805PR-2K2BI TT Electronics | In Stock | - | - | 0805 | 2012 | 5000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | Reel | PCF | - | - | 2.2 kOhms | - | - | - | - | - | - |