- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Operating Temperature Range | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HVC2512C-267KFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | - | 50 PPM / C | - | 267 kOhms | Automotive Grade | - | - | - | - | - | - | - | - | ||
![]() PCF2010PR-19R6BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 19.6 Ohms | - | 330 mW (1/3 W) | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF1206PR-38K3BI TT Electronics | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 38.3 kOhms | - | 125 mW (1/8 W) | - | - | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF2010PR-32R4BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 32.4 Ohms | - | 330 mW (1/3 W) | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() PCF2010PR-14R3BI TT Electronics | In Stock | - | - | 2010 | 5025 | 4000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.001199 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 14.3 Ohms | - | 330 mW (1/3 W) | - | - | - | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() HVC2512C-5M23FT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | AEC-Q200 | Details | 0.001429 oz | - | Reel | HVC | 1 % | - | 50 PPM / C | - | 5.23 MOhms | Automotive Grade | - | - | - | - | - | - | - | - | ||
![]() LR1206-R27GW TT Electronics | In Stock | - | - | 1206 | 3216 | 3000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000571 oz | - | MouseReel | LR | - | 2 Terminal | - | - | - | Current Sense | - | SMD/SMT | - | - | - | 0.61 mm | 3.2 mm | 1.6 mm | ||
![]() PCF1206R-620RBT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000571 oz | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | Precision Thin Film Nichrome Chip Resistor | 620 Ohms | - | 125 mW (1/8 W) | SMD/SMT | - 55 C to + 125 C | Precision Resistors Thin Film SMD | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() PCF0603R-11K3BI TT Electronics | In Stock | - | - | 0603 | 1608 | 5000 | + 125 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000071 oz | 50 V | Reel | PCF | 0.1 % | - | 25 PPM / C | Precision Thin Film Nichrome Chip Resistor | 11.3 kOhms | - | 62.5 mW (1/16 W) | SMD/SMT | - 55 C to + 125 C | - | - | 0.021 in | 1.55 mm | 0.787 mm | ||
![]() PWC2010-33KFI TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | PCB Mount | - | - | 0.001235 oz | - | Reel | PWC | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 0.8 mm | 5.1 mm | 2.5 mm | ||
![]() LRMAP2512-R075FT4 TT Electronics | In Stock | - | - | - | - | 4000 | - | - | PCB Mount | AEC-Q200 | Details | 0.002116 oz | - | Reel | LRMA | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | ||
![]() PWC2512-475KFI TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | PCB Mount | - | - | 0.001429 oz | - | Reel | PWC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805R-536KBT1 TT Electronics | In Stock | - | - | 0805 | 2012 | 1000 | - | - | PCB Mount | AEC-Q200 | Details | 0.000194 oz | - | MouseReel | PCF | - | - | - | - | 536 kOhms | - | - | - | - | - | - | - | - | - | ||
![]() CR0805F-1M5FI TT Electronics | In Stock | - | - | 0805 | 2012 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.000234 oz | 100 V | Reel | CR | 1 % | - | 250 PPM / C | - | 1.5 MOhms | High Reliability | 125 mW (1/8 W) | SMD/SMT | - | Thick Film Resistors High Reliability | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() CR1206F-62KJI TT Electronics | In Stock | - | - | 1206 | 3216 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.000550 oz | 200 V | Reel | CR | 5 % | - | 100 PPM / C | - | 62 kOhms | High Reliability | 250 mW (1/4 W) | SMD/SMT | - | Thick Film Resistors High Reliability | - | 0.7 mm | 3.2 mm | 1.6 mm | ||
![]() CR0805F-240RBI TT Electronics | In Stock | - | - | 0805 | 2012 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.000234 oz | 100 V | Reel | CR | 0.1 % | - | 100 PPM / C | - | 240 Ohms | High Reliability | 125 mW (1/8 W) | SMD/SMT | - | Thick Film Resistors High Reliability | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() CR0805F-47RJI TT Electronics | In Stock | - | - | 0805 | 2012 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.000234 oz | 100 V | Reel | CR | 5 % | - | 100 PPM / C | - | 47 Ohms | High Reliability | 125 mW (1/8 W) | SMD/SMT | - | Thick Film Resistors High Reliability | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() CR0805F-200KJI TT Electronics | In Stock | - | - | 0805 | 2012 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.000234 oz | 100 V | Reel | CR | 5 % | - | 100 PPM / C | - | 200 kOhms | High Reliability | 125 mW (1/8 W) | SMD/SMT | - | Thick Film Resistors High Reliability | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() CR0805F-680KJI TT Electronics | In Stock | - | - | 0805 | 2012 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.000234 oz | 100 V | Reel | CR | 5 % | - | 100 PPM / C | - | 680 kOhms | High Reliability | 125 mW (1/8 W) | SMD/SMT | - | Thick Film Resistors High Reliability | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() CR1206F-3K3BI TT Electronics | In Stock | - | - | 1206 | 3216 | 800 | + 155 C | - 55 C | PCB Mount | - | - | 0.000550 oz | 200 V | Reel | CR | 0.1 % | - | 100 PPM / C | - | 3.3 kOhms | High Reliability | 250 mW (1/4 W) | SMD/SMT | - | Thick Film Resistors High Reliability | - | 0.7 mm | 3.2 mm | 1.6 mm |