- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWC2010-499RFI TT Electronics | In Stock | - | - | 2010 | 5025 | 3000 | - | - | - | PCB Mount | - | - | - | - | 0.001235 oz | - | Reel | PWC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LRMAP2512-R30JT4 TT Electronics | In Stock | - | - | - | - | 4000 | - | - | - | PCB Mount | - | - | AEC-Q200 | Details | 0.002116 oz | - | Reel | LRMA | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | ||
![]() PWC1206-5K11FT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | - | - | - | PCB Mount | - | - | - | - | 0.000571 oz | - | Reel | PWC | 1 % | - | - | - | 5.11 kOhms | - | - | - | - | - | - | - | - | - | - | ||
![]() LRMAP2512-R025JT4 TT Electronics | In Stock | - | - | - | - | 4000 | - | - | - | PCB Mount | - | - | AEC-Q200 | Details | 0.002116 oz | - | Reel | LRMA | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | ||
![]() HVC2512-30MFT18 TT Electronics | In Stock | - | - | 2512 | 6432 | 1800 | - | - | - | PCB Mount | - | - | AEC-Q200 | - | 0.001429 oz | - | Reel | HVC | 1 % | - | 100 PPM / C | - | 30 MOhms | Automotive Grade | - | - | - | - | - | - | - | - | - | ||
![]() LCS0805-R20FT3 TT Electronics | In Stock | - | - | 0805 | 2012 | 3000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 0.000226 oz | 100 V | MouseReel | LCS | 1 % | 2 Terminal | 100 PPM / C | Low Value Current Sense Chip Resistors | 200 mOhms | Current Sense | 125 mW (1/8 W) | SMD/SMT | - | Thin Film Current Sensing Resistors | - | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() LRMAP2512-R015JT4 TT Electronics | In Stock | - | - | - | - | 4000 | - | - | - | PCB Mount | - | - | AEC-Q200 | Details | 0.002116 oz | - | Reel | LRMA | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | ||
![]() CHP1-1002400F7L TT Electronics/IRC | In Stock | - | - | - | - | - | - | TT Electronics/IRC | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W213RJI TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55342K06B221DR TT Electronics | In Stock | - | - | 0805 | 2012 | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | 50 V | - | M55342 | 0.1 % | - | 100 PPM / C | Precision Military and Space | 220 Ohms | - | 100 mW (1/10 W) | SMD/SMT | - | Precision Resistors Thin Film SMD | - | - | 0.02 in | 2 mm | 1.2 mm | ||
![]() PWC1206-100KFT1 TT Electronics | In Stock | - | - | 1206 | 3216 | 1000 | - | - | - | PCB Mount | - | - | - | - | 0.000705 oz | - | Reel | PWC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WH2582RJI TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFC-W0402LF-03-1102-B TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WH500R1JI TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IBT1/213M5% TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSMHP35-50RF TT Electronics | In Stock | - | - | TO-263-2 (D2PAK) | TO-263-2 (D2PAK) | 500 | + 175 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | - | 500 V | Reel | WSMHP | 1 % | - | 50 PPM / C | High Power Resistor | 50 Ohms | Automotive Grade | 35 W | SMD/SMT | - | Thick Film Resistors SMD | - | - | 4.6 mm | 10.1 mm | 10.1 mm | ||
![]() M55342K06B3B40R TT Electronics | In Stock | - | - | 0805 | 2012 | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | 0.000194 oz | 50 V | - | M55342 | 0.1 % | - | - | Thin Film Resistor Chips | 3.4 Ohms | - | 100 mW (1/10 W) | SMD/SMT | - 55 C to + 125 C | - | - | - | 0.02 in | 2 mm | 1.2 mm | ||
![]() W221K8JI TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W231R5JI TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W244R7JI TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |