- Features
- Mounting Styles
- Series
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Unit Weight
- Tolerance
- RoHS
- Case Code - mm
- Case Code - in
- Qualification
Attribute column
Manufacturer
TT Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Diameter | Product Type | Operating Temperature Range | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WH5033KJI TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805R-1K96BI TT Electronics | In Stock | - | - | - | - | - | - | 0805 | 2012 | 5000 | + 125 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000194 oz | - | 100 V | - | MouseReel | PCF | - | 0.1 % | - | - | - | - | - | - | - | 25 PPM / C | - | 1.96 kOhms | - | - | - | - | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCS1206-R20FT3 TT Electronics | In Stock | - | - | - | - | - | - | 1206 | 3216 | 3000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 0.000551 oz | - | 150 V | - | MouseReel | LCS | - | 1 % | - | - | - | - | - | 2 Terminal | - | 100 PPM / C | Low Value Current Sense Chip Resistors | 200 mOhms | - | - | - | - | Current Sense | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Current Sensing Resistors | - | - | 0.65 mm | - | 3.05 mm | 1.55 mm | - | - | ||
![]() WRM0204HPC-680RFT3 TT Electronics | In Stock | - | - | - | - | - | - | - | MELF 0204 | 3000 | + 155 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 2.116438 oz | - | 200 V | - | MouseReel | WRM-HP | - | 1 % | - | - | - | - | - | - | - | 50 PPM / C | - | 680 Ohms | - | - | - | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | 1.55 mm | - | - | 3.7 mm | - | - | - | ||
![]() PCF0805R-215KBI TT Electronics | In Stock | - | - | - | - | - | - | 0805 | 2012 | 5000 | + 125 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000194 oz | - | 100 V | - | MouseReel | PCF | - | 0.1 % | - | - | - | - | - | - | - | 25 PPM / C | - | 215 kOhms | - | - | - | - | - | - | - | - | 100 mW (1/10 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WH50-2R0JI TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | + 200 C | - | - 55 C | - | - | - | - | - | - | - | 1.25 kV | - | - | WH | - | 5 % | - | - | - | - | - | - | - | 75 PPM / C | - | 2 Ohms | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | Aluminum Housed Resistors | - | 16 mm | - | 51 mm | 30 mm | - | - | ||
![]() LRC-LR2010LF-01-R033-J TT Electronics/IRC | In Stock | - | - | - | - | - | - | - | - | - | - | TT Electronics/IRC | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSC0603-4K7FT1 TT Electronics | In Stock | - | - | - | - | - | - | 0603 | 1508 | 1000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 0.000071 oz | - | 75 V | - | MouseReel | DSC | - | 1 % | - | - | - | - | - | - | - | 200 PPM / C | Double-Sided Resistor | 4.7 kOhms | - | - | - | - | General Purpose | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | - | 1.5 mm | 0.8 mm | - | - | ||
![]() LRMAP2512-R027FT4 TT Electronics | In Stock | - | - | - | - | - | - | 2512 | 6432 | 4000 | + 170 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.001429 oz | - | - | - | MouseReel | LRMA | - | 1 % | - | - | - | - | - | 2 Terminal | - | 50 PPM / C | Low Resistance Metal Alloy Resistor | 27 mOhms | - | - | - | - | Current Sense | - | - | - | 3 W | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Power Current Sense Resistors | - | - | 0.65 mm | - | 6.4 mm | 3.2 mm | - | - | ||
![]() PWC2010-47KJI TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0603R-2K15BI TT Electronics | In Stock | - | - | - | - | - | - | 0603 | 1608 | 5000 | + 125 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | - | 50 V | - | MouseReel | PCF | - | 0.1 % | - | - | - | - | - | - | - | 25 PPM / C | - | 2.15 kOhms | - | 125 °C | -55 °C | Metal Film | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | 800 µm | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | - | - | - | ||
![]() RC55LF-D-2K55-B-B TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | 350 V | - | - | RC | - | 0.1 % | - | - | - | - | - | - | - | 25 PPM / C | Low noise | 2.55 kOhms | - | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | - | Metal Film | - | - | - | - | Axial | - | - | 0.6 mm | Metal Film Resistors | - | Precision Metal Film Resistors | - | 2.5 mm | 0.6 mm | - | 7.2 mm | - | - | - | ||
![]() PWC1206-2K2JI TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WRM0207HVC-2M0FT2 TT Electronics | In Stock | - | - | - | - | - | - | - | MELF 0207 | 2000 | + 155 C | - | - 55 C | PCB Mount | - | - | - | Details | 8.465751 oz | - | 1 kV | - | Cut Tape | WRM-HV | - | 1 % | - | - | - | - | - | - | - | 50 PPM / C | - | 2 MOhms | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | 2.4 mm | - | - | 6.1 mm | - | - | - | ||
![]() PFC-W1206R112001B TT Electronics/IRC | In Stock | - | - | - | - | - | - | - | - | - | - | TT Electronics/IRC | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0603R-200RBI TT Electronics | In Stock | - | - | - | - | - | - | 0603 | 1608 | 5000 | + 125 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | - | 50 V | - | MouseReel | PCF | - | 0.1 % | - | - | - | - | - | - | - | 25 PPM / C | - | 200 Ohms | - | - | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFC-W0805LF-03-3012-B TT Electronics/IRC | In Stock | - | Datasheet | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -65°C~150°C | Tape & Reel (TR) | PFC - Precision | 0.081Lx0.050W 2.06mmx1.27mm | ±0.1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±25ppm/°C | - | 30.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | - | 0.25W 1/4W | ANTI-SULFUR, PRECISION | - | 250mW | 100V | TR | - | - | Rectangular | FIXED RESISTOR | - | - | 2012 | 0805 | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 500μm | 0.026 0.66mm | - | - | No SVHC | RoHS Compliant | ||
![]() PFC-W1206R-03-2742-B TT Electronics/IRC | In Stock | - | - | - | - | - | - | - | - | - | - | TT Electronics/IRC | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0805-13-180RBT1 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF0603R-562RBI TT Electronics | In Stock | - | - | - | - | - | - | 0603 | 1608 | 5000 | + 125 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.000071 oz | - | 50 V | - | MouseReel | PCF | - | 0.1 % | - | - | - | - | - | - | - | 25 PPM / C | Precision Thin Film Nichrome Chip Resistor | 562 Ohms | - | 125 °C | -55 °C | Metal Film | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | 800 µm | - | - | Not | SMD/SMT | - | - | - | - | - 55 C to + 125 C | - | - | - | 0.021 in | - | 1.55 mm | 0.787 mm | - | - |