- Series
- Tolerance
- Manufacturer
- Package
- Temperature Coefficient
- Mfr
- Product Status
- RoHS
- Resistance
- Manufacturer Part Number
- Subcategory
- Operating Temperature
Attribute column
Manufacturer
TT Electronics Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Case Size | Case Size per Element | Case Style | Circuit Designator | Depth Tolerance (mm) | ECCN (US) | Height Tolerance (mm) | HTS | Length Tolerance (mm) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Package Shape | Package Type | Power Rating per Resistor (W) | Product Depth (mm) | Resistance Value (Ohm) | Seated Plane Height (mm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Packaging | Tolerance | Part Status | Type | Termination Style | Number of Resistors | Power Rating (W) | Product Length (mm) | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GUS-SS8ALF-01-1001-F TT Electronics / IRC | In Stock | - | Datasheet | SOIC | 16 | - | - | - | ISOL | - | EAR99 | - | - | - | 125 | 100 | -55 | Surface Mount | Rectangular | SOIC | 0.1 (1/10) | 5.99 | 1K | 1.63 | ±100 | 70 to 125 | 1.27 | Tube | 1% | Active | Network | Gull Wing | 8 | 0.8 | 9.91 | 1.45 | RoHS Compliant | ||
![]() GUS-SS8ALF-01-4752-F TT Electronics / IRC | In Stock | - | Datasheet | SOIC | 16 | - | - | - | ISOL | - | EAR99 | - | - | - | 125 | 100 | -55 | Surface Mount | Rectangular | SOIC | 0.1 (1/10) | 5.99 | 47.5K | 1.63 | ±100 | 70 to 125 | 1.27 | Tube | 1% | Active | Network | Gull Wing | 8 | 0.8 | 9.91 | 1.45 | RoHS Compliant | ||
![]() L091S184LF TT Electronics / Welwyn Components | In Stock | - | Datasheet | SIP | 9 | - | - | Conformal Coated | BUS | - | EAR99 | - | - | - | 125 | 100 | -55 | Through Hole | Single Line | SIP | 0.125 (1/8) | 2.5 | 180K | 5.08 | ±100 | 70 to 125 | 2.54 | Bulk | 2% | Active | Network | Pin | 8 | 0.9 | 22.86 | 5.08 | Yes with exemptions | ||
![]() DIP-1999-05-4701-G TT Electronics / IRC | In Stock | - | Datasheet | - | 16 | - | - | Ceramic | ISOL | - | EAR99 | - | - | - | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.2 (1/5) | 7.87 | 4.7K | 2.67 | ±100 | 70 to 150 | 2.54 | - | 2% | - | Network | Pin | 8 | 1.6 | 20.32 | 2.03 | RoHS Compliant | ||
![]() DIP-1999-04-1501-G TT Electronics / IRC | In Stock | - | Datasheet | - | 16 | - | - | Ceramic | ISOL | - | EAR99 | - | - | - | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.2 (1/5) | 7.87 | 1.5K | 2.67 | ±300 | 70 to 150 | 2.54 | - | 2% | - | Network | Pin | 8 | 1.6 | 20.32 | 2.03 | RoHS Compliant | ||
![]() DIP-1999-05-2402-G TT Electronics / IRC | In Stock | - | Datasheet | - | 16 | - | - | Ceramic | ISOL | - | EAR99 | - | - | - | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.2 (1/5) | 7.87 | 24K | 2.67 | ±100 | 70 to 150 | 2.54 | - | 2% | - | Network | Pin | 8 | 1.6 | 20.32 | 2.03 | RoHS Compliant | ||
![]() BCN164A3322F7 TT Electronics / Welwyn Components | In Stock | - | Datasheet | 1206(4 X 0603) | 8 | 1206 | 0603 | - | ISOL | - | EAR99 | - | - | - | 155 | 50 | -55 | Surface Mount | Rectangular | SMD | 0.063 (1/16) | 1.6 | 33.2K | - | ±200 | 70 to 155 | 0.8 | Tape and Reel | 1% | Active | Array | Convex | 4 | 0.25 (1/4) | 3.2 | 0.5 | Yes with exemptions | ||
![]() DIP-1989-02-1003-B TT Electronics / IRC | In Stock | - | Datasheet | DIP | 14 | - | - | Ceramic | ISOL | - | EAR99 | - | 8533.21.00.60 | - | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.2 (1/5) | 7.87 | 100K | 2.67 | ±50 | 70 to 150 | 2.54 | Bulk | 0.1% | Obsolete | Network | Pin | 7 | 1.4 | 17.78 | 2.03 | RoHS Compliant | ||
![]() DIP-1999-05-4702-F TT Electronics / IRC | In Stock | - | Datasheet | - | 16 | - | - | Ceramic | ISOL | - | EAR99 | - | - | - | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.2 (1/5) | 7.87 | 47K | 2.67 | ±100 | 70 to 150 | 2.54 | - | 1% | - | Network | Pin | 8 | 1.6 | 20.32 | 2.03 | RoHS Compliant | ||
![]() GUS-SS8ALF-01-1002-F TT Electronics / IRC | In Stock | - | Datasheet | SOIC | 16 | - | - | - | ISOL | - | EAR99 | - | - | - | 125 | 100 | -55 | Surface Mount | Rectangular | SOIC | 0.1 (1/10) | 5.99 | 10K | 1.63 | ±100 | 70 to 125 | 1.27 | Tube | 1% | Active | Network | Gull Wing | 8 | 0.8 | 9.91 | 1.45 | RoHS Compliant | ||
![]() DIP-1999-05-4702-G TT Electronics / IRC | In Stock | - | Datasheet | - | 16 | - | - | Ceramic | ISOL | - | EAR99 | - | - | - | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.2 (1/5) | 7.87 | 47K | 2.67 | ±100 | 70 to 150 | 2.54 | - | 2% | - | Network | Pin | 8 | 1.6 | 20.32 | 2.03 | RoHS Compliant | ||
![]() BCN164A4993F7 TT Electronics / Welwyn Components | In Stock | - | Datasheet | 1206(4 X 0603) | 8 | 1206 | 0603 | - | ISOL | - | EAR99 | - | - | - | 155 | 50 | -55 | Surface Mount | Rectangular | SMD | 0.063 (1/16) | 1.6 | 499K | - | ±200 | 70 to 155 | 0.8 | Tape and Reel | 1% | Active | Array | Convex | 4 | 0.25 (1/4) | 3.2 | 0.5 | Yes with exemptions | ||
![]() DIP-1999-05-8060-F TT Electronics / IRC | In Stock | - | Datasheet | - | 16 | - | - | Ceramic | ISOL | - | EAR99 | - | - | - | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.2 (1/5) | 7.87 | 806 | 2.67 | ±100 | 70 to 150 | 2.54 | - | 1% | - | Network | Pin | 8 | 1.6 | 20.32 | 2.03 | RoHS Compliant | ||
![]() PFC-D1206LF-03-1002-1002-FQ TT Electronics / IRC | In Stock | - | Datasheet | 1206 | 3 | 1206 | - | - | VOLT/D | - | EAR99 | - | 8533.21.00.20 | - | 150 | 100 | -65 | Surface Mount | Rectangular | SMD | 0.125 (1/8) | 1.6 | 10K/10K | - | ±25 | 70 to 150 | - | Tape and Reel | 1% | Active | Network | Concave | 2 | 0.25 (1/4) | 3.2 | 0.61 | RoHS Compliant | ||
![]() GUS-SS8ALF-01-1002-FB TT Electronics / IRC | In Stock | - | Datasheet | SOIC | 16 | - | - | - | ISOL | - | EAR99 | - | 8533.21.00.20 | - | 125 | 100 | -55 | Surface Mount | Rectangular | SOIC | 0.1 (1/10) | 5.99 | 10K | - | ±100 | 70 to 125 | 1.27 | Tube | 1% | Active | Network | Gull Wing | 8 | 0.8 | 9.91 | 1.63 | RoHS Compliant | ||
![]() GUS-SS4BLF-02-8202-J TT Electronics / IRC | In Stock | - | Datasheet | SOIC | 8 | - | - | - | BUS | ±0.2 | EAR99 | ±0.1 | 8533.21.00.20 | ±0.1 | 125 | 100 | -55 | Surface Mount | Rectangular | SOIC | 0.05 (1/20) | 5.99 | 82K | 1.63 | ±50 | 70 to 125 | 1.27 | Tube | 5% | Active | Network | Gull Wing | 7 | 0.4 | 4.9 | 1.45 | RoHS Compliant | ||
![]() BCN104AB272J7 TT Electronics / Welwyn Components | In Stock | - | Datasheet | 0804(4 X 0402) | 8 | 0804 | 0402 | - | ISOL | - | EAR99 | - | - | - | 155 | 25 | -55 | Surface Mount | Rectangular | SMD | 0.063 (1/16) | 1 | 2.7K | - | ±200 | 70 to 155 | 0.5 | Tape and Reel | 5% | Active | Array | Convex | 4 | 0.25 (1/4) | 2 | 0.45 | Yes with exemptions | ||
![]() DIP-1999-05-4322-F TT Electronics / IRC | In Stock | - | Datasheet | - | 16 | - | - | Ceramic | ISOL | - | EAR99 | - | - | - | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.2 (1/5) | 7.87 | 43.2K | 2.67 | ±100 | 70 to 150 | 2.54 | - | 1% | - | Network | Pin | 8 | 1.6 | 20.32 | 2.03 | RoHS Compliant | ||
![]() BCN104AB223J7 TT Electronics / Welwyn Components | In Stock | - | Datasheet | 0804(4 X 0402) | 8 | 0804 | 0402 | - | ISOL | - | EAR99 | - | - | - | 155 | 25 | -55 | Surface Mount | Rectangular | SMD | 0.063 (1/16) | 1 | 22K | - | ±200 | 70 to 155 | 0.5 | Tape and Reel | 5% | Active | Array | Convex | 4 | 0.25 (1/4) | 2 | 0.45 | Yes with exemptions | ||
![]() GUS-SS8ALF-01-1003-F TT Electronics / IRC | In Stock | - | Datasheet | SOIC | 16 | - | - | - | ISOL | - | EAR99 | - | - | - | 125 | 100 | -55 | Surface Mount | Rectangular | SOIC | 0.1 (1/10) | 5.99 | 100K | 1.63 | ±100 | 70 to 125 | 1.27 | Tube | 1% | Active | Network | Gull Wing | 8 | 0.8 | 9.91 | 1.45 | RoHS Compliant |