- Series
- Tolerance
- Manufacturer
- Package
- Temperature Coefficient
- Mfr
- Product Status
- RoHS
- Resistance
- Manufacturer Part Number
- Subcategory
- Operating Temperature
Attribute column
Manufacturer
TT Electronics Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Case Style | Circuit Designator | ECCN (US) | HTS | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Package Shape | Package Type | Power Rating per Resistor (W) | Product Depth (mm) | Resistance Value (Ohm) | Seated Plane Height (mm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Packaging | Tolerance | Part Status | Type | Termination Style | Number of Resistors | Power Rating (W) | Product Length (mm) | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M8340109H1003BG TT Electronics / IRC | In Stock | - | Datasheet | SIP | 10 | Ceramic | ISOL | EAR99 | 8533.21.00.50 | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 100K | 4.75 | ±50 | 70 to 125 | 2.54 | Tube | 0.1% | Active | Network | Pin | 5 | 0.6 | 25.35 | 3.3 | RoHS Compliant | ||
![]() M8340122M3902JG TT Electronics / IRC | In Stock | - | Datasheet | SIP | 8 | Ceramic | ISOL | EAR99 | 8533.21.00.50 | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 39K | 4.75 | ±300 | 70 to 125 | 2.54 | Tube | 5% | Active | Network | Pin | 4 | 0.48 | 20.27 | 3.3 | RoHS Compliant | ||
![]() GUS-QS8B-01-1001-G TT Electronics / IRC | In Stock | - | Datasheet | QSOP | 16 | - | BUS | EAR99 | 8533.21.00.20 | 125 | 100 | -55 | Surface Mount | Rectangular | QSOP | 0.05 (1/20) | 6.02 | 1K | 1.63 | ±100 | 70 to 125 | 0.64 | Tube | 2% | Active | Network | Gull Wing | 15 | 0.75 (3/4) | 4.9 | 1.47 | RoHS non-compliant | ||
![]() L063S680LF TT Electronics / Welwyn Components | In Stock | - | Datasheet | SIP | 6 | Conformal Coated | ISOL | EAR99 | - | 125 | 100 | -55 | Through Hole | Single Line | SIP | 0.2 (1/5) | 2.5 | 68 | 5.08 | ±100 | 70 to 125 | 2.54 | Bulk | 2% | Active | Network | Pin | 3 | 0.6 | 15.24 | 5.08 | Yes with exemptions | ||
![]() M8340109K4701GC TT Electronics / IRC | In Stock | - | Datasheet | SIP | 10 | Ceramic | BUS | EAR99 | 8533.21.00.50 | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 4.7K | 4.75 | ±100 | 70 to 125 | 2.54 | Tube | 2% | Active | Network | Pin | 9 | 1.08 | 25.35 | 3.3 | RoHS Compliant | ||
![]() M8340102K3300GA TT Electronics / IRC | In Stock | - | Datasheet | DIP | 16 | Ceramic | ISOL | EAR99 | 8533.21.00.60 | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.2 (1/5) | 7.87 | 330 | 2.67 | ±100 | 70 to 150 | 2.54 | Tube | 2% | Active | Network | Pin | 8 | 1.6 | 20.32 | 2.03 | RoHS Compliant | ||
![]() M8340102M2202GB TT Electronics / IRC | 41 |
| Datasheet | DIP | 16 | Ceramic | BUS | EAR99 | 8533.21.00.60 | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.1 (1/10) | 7.87 | 22K | 2.67 | ±300 | 70 to 150 | 2.54 | Tube | 2% | Active | Network | Pin | 15 | 1.5 | 20.32 | 2.03 | RoHS Compliant | ||
![]() 664A1003ALF7 TT Electronics / Welwyn Components | In Stock | - | Datasheet | SOIC | 8 | Molded | ISOL | EAR99 | - | 125 | 100 | -55 | Surface Mount | Rectangular | SOIC | 0.1 (1/10) | 6.07 | 100K | - | ±25 | 70 to 150 | 1.27 | Tape and Reel | 0.1% | Obsolete | Network | Gull Wing | 4 | 0.4 | 4.98 | 1.73 | RoHS Compliant | ||
![]() 664A1002BLF7 TT Electronics / Welwyn Components | In Stock | - | Datasheet | SOIC | 8 | Molded | ISOL | EAR99 | - | 125 | 100 | -55 | Surface Mount | Rectangular | SOIC | 0.1 (1/10) | 6.07 | 10K | - | ±25 | 70 to 150 | 1.27 | Tape and Reel | 0.1% | Obsolete | Network | Gull Wing | 4 | 0.4 | 4.98 | 1.73 | RoHS Compliant | ||
![]() L083S683LF3T TT Electronics / Welwyn Components | In Stock | - | Datasheet | SIP | 8 | Conformal Coated | ISOL | EAR99 | - | 125 | 100 | -55 | Through Hole | Single Line | SIP | 0.2 (1/5) | 2.5 | 68K | 5.08 | ±100 | 70 to 125 | 2.54 | Ammo | 2% | - | Network | Pin | 12 | 0.8 | 20.32 | 5.08 | Yes with exemptions | ||
![]() M8340109K2002BG TT Electronics / IRC | In Stock | - | Datasheet | SIP | 10 | Ceramic | ISOL | EAR99 | 8533.21.00.50 | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 20K | 4.75 | ±100 | 70 to 125 | 2.54 | Tube | 0.1% | Active | Network | Pin | 5 | 0.6 | 25.35 | 3.3 | RoHS Compliant | ||
![]() SIP-4789-05-7502-F TT Electronics / IRC | In Stock | - | Datasheet | SIP | 8 | Ceramic | ISOL | EAR99 | - | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.2 (1/5) | 1.78 | 75K | 4.75 | ±100 | 70 to 125 | 2.54 | - | 1% | Active | Network | Pin | 4 | 0.8 | 20.27 | 3.3 | RoHS Compliant | ||
![]() M8340107K1001GG TT Electronics / IRC | In Stock | - | Datasheet | SIP | 6 | Ceramic | ISOL | EAR99 | 8533.21.00.50 | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 1K | 4.75 | ±100 | 70 to 125 | 2.54 | Tube | 2% | Active | Network | Pin | 3 | 0.36 | 15.19 | 3.3 | RoHS Compliant | ||
![]() SOT-SOT23LF-03-1003-2002-BA TT Electronics / IRC | In Stock | - | Datasheet | SOT-23 | 3 | - | VOLT/D | EAR99 | 8533.21.00.20 | 125 | 100 | -55 | Surface Mount | Rectangular | SOT-23 | 0.125 (1/8) | 2.72 | 100K/20K | 0.77 | ±25 | 70 to 125 | - | Tape and Reel | 0.1% | NRND | Network | Gull Wing | 2 | 0.25 (1/4) | 2.86 | 0.72 | RoHS Compliant | ||
![]() L101S561LF3T TT Electronics / IRC | In Stock | - | Datasheet | SIP | 10 | Conformal Coated | BUS | EAR99 | 8533.21.00.50 | 125 | 100 | -55 | Through Hole | Single Line | SIP | 0.125 (1/8) | 2.5 | 560 | 5.08 | ±100 | 70 to 125 | 2.54 | Ammo | 2% | Active | Network | Pin | 9 | 1 | 25.4 | 5.08 | Yes with exemptions | ||
![]() M8340110K1002FA TT Electronics / IRC | In Stock | - | Datasheet | Flat | 16 | Ceramic | ISOL | EAR99 | 8533.21.00.20 | 125 | 50 | -65 | Surface Mount | Rectangular | Flat | 0.05 (1/20) | 6.35 | 10K | - | ±100 | 70 to 125 | 1.27 | Tube | 1% | Active | Network | Flat | 8 | 0.4 | 9.91 | 1.91 | RoHS Compliant | ||
![]() L083S221LF3T TT Electronics / Welwyn Components | In Stock | - | Datasheet | SIP | 8 | Conformal Coated | ISOL | EAR99 | - | 125 | 100 | -55 | Through Hole | Single Line | SIP | 0.2 (1/5) | 2.5 | 220 | 5.08 | ±100 | 70 to 125 | 2.54 | Ammo | 2% | Active | Network | Pin | 4 | 0.8 | 20.32 | 5.08 | Yes with exemptions | ||
![]() M8340110H6041FA TT Electronics / IRC | In Stock | - | Datasheet | Flat | 16 | Ceramic | ISOL | EAR99 | 8533.90.80.00 | 125 | 50 | -65 | Surface Mount | Rectangular | Flat | 0.05 (1/20) | 6.35 | 6.04K | - | ±50 | 70 to 125 | 1.27 | Tube | 1% | Active | Network | Flat | 8 | 0.4 | 9.91 | 1.91 | RoHS Compliant | ||
![]() M8340102K5100GA TT Electronics / IRC | In Stock | - | Datasheet | DIP | 16 | Ceramic | ISOL | EAR99 | 8533.21.00.60 | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.2 (1/5) | 7.87 | 510 | 2.67 | ±100 | 70 to 150 | 2.54 | Tube | 2% | Active | Network | Pin | 8 | 1.6 | 20.32 | 2.03 | RoHS Compliant | ||
![]() M8340109K2101FC TT Electronics / IRC | In Stock | - | Datasheet | SIP | 10 | Ceramic | BUS | EAR99 | 8533.21.00.50 | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 2.1K | 4.75 | ±100 | 70 to 125 | 2.54 | Tube | 1% | Active | Network | Pin | 9 | 1.08 | 25.35 | 3.3 | RoHS Compliant |