- Series
- Tolerance
- Manufacturer
- Package
- Mfr
- Product Status
- Temperature Coefficient
- Manufacturer Part Number
- RoHS
- Resistance
- Subcategory
- Operating Temperature
Attribute column
Manufacturer
TT Electronics Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Case Size | Case Style | Circuit Designator | ECCN (US) | HTS | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Package Shape | Package Type | Power Rating per Resistor (W) | Product Depth (mm) | Resistance Value (Ohm) | Seated Plane Height (mm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Packaging | Tolerance | Part Status | Type | Termination Style | Number of Resistors | Power Rating (W) | Product Length (mm) | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M8340102K2000GA TT Electronics / IRC | In Stock | - | Datasheet | DIP | 16 | - | Ceramic | ISOL | EAR99 | 8533.21.00.60 | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.2 (1/5) | 7.87 | 200 | 2.67 | ±100 | 70 to 150 | 2.54 | Tube | 2% | Active | Network | Pin | 8 | 1.6 | 20.32 | 2.03 | RoHS Compliant | ||
![]() M8340101M5101GA TT Electronics / IRC | In Stock | - | Datasheet | DIP | 14 | - | Ceramic | ISOL | EAR99 | 8533.21.00.60 | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.2 (1/5) | 7.87 | 5.1K | 2.67 | ±300 | 70 to 150 | 2.54 | Tube | 2% | Active | Network | Pin | 7 | 1.4 | 17.78 | 2.03 | RoHS Compliant | ||
![]() M83401/10K2700GA TT Electronics / IRC | 47 |
| Datasheet | Flat | 16 | - | Ceramic | ISOL | EAR99 | 8533.21.00.20 | 125 | 50 | -65 | Surface Mount | Rectangular | Flat | 0.05 (1/20) | 6.35 | 270 | - | ±100 | 70 to 125 | 1.27 | - | 2% | Active | Network | Flat | 8 | 0.4 | 9.91 | 1.91 | RoHS Compliant | ||
![]() DIP-1998-05-1051-F TT Electronics / IRC | In Stock | - | Datasheet | - | 16 | - | Ceramic | BUS | EAR99 | - | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.1 (1/10) | 7.87 | 1.05K | 2.67 | ±100 | 70 to 150 | 2.54 | - | 1% | - | Network | Pin | 15 | 1.5 | 20.32 | 2.03 | RoHS Compliant | ||
![]() SIP-4708-01-2431-F TT Electronics / IRC | In Stock | - | Datasheet | SIP | 10 | - | Ceramic | SER | EAR99 | 8533.21.00.50 | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 2.43K | 4.75 | ±100 | 70 to 125 | 2.54 | Bulk | 1% | Active | Network | Pin | 9 | 1.08 | 25.35 | 3.3 | RoHS Compliant | ||
![]() L101S202LF3T TT Electronics / IRC | In Stock | - | Datasheet | SIP | 10 | - | Conformal Coated | BUS | EAR99 | 8533.21.00.50 | 125 | 100 | -55 | Through Hole | Single Line | SIP | 0.125 (1/8) | 2.5 | 2K | 5.08 | ±100 | 70 to 125 | 2.54 | Ammo | 2% | Active | Network | Pin | 9 | 1 | 25.4 | 5.08 | Yes with exemptions | ||
![]() SON-NS4ALF-03-1003-B TT Electronics / IRC | In Stock | - | Datasheet | SON | 8 | - | - | ISOL | EAR99 | 8533.21.00.20 | 150 | 50 | -55 | Surface Mount | Rectangular | SON | 0.1 (1/10) | 3.81 | 100K | - | ±25 | 70 to 150 | 1.27 | - | 0.1% | Active | Array | Convex | 4 | 0.4 | 5.33 | 0.71 | RoHS Compliant | ||
![]() M8340101K1502FA TT Electronics / IRC | In Stock | - | Datasheet | DIP | 14 | - | Ceramic | ISOL | EAR99 | 8533.21.00.60 | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.2 (1/5) | 7.87 | 15K | 2.67 | ±100 | 70 to 150 | 2.54 | Tube | 1% | Active | Network | Pin | 7 | 1.4 | 17.78 | 2.03 | RoHS Compliant | ||
![]() SIP-4701-04-2001-J TT Electronics / IRC | In Stock | - | Datasheet | SIP | 10 | - | Ceramic | BUS | EAR99 | - | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 2K | 4.75 | ±300 | 70 to 125 | 2.54 | - | 5% | - | Network | Pin | 9 | 1.08 | 25.35 | 3.3 | RoHS Compliant | ||
![]() SIP-4761-05-2002-G TT Electronics / IRC | In Stock | - | Datasheet | SIP | 6 | - | Ceramic | BUS | EAR99 | - | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 20K | 4.75 | ±100 | 70 to 125 | 2.54 | - | 2% | Active | Network | Pin | 5 | 0.6 | 15.19 | 3.3 | - | ||
![]() M8340101M1002JA TT Electronics / IRC | In Stock | - | Datasheet | DIP | 14 | - | Ceramic | ISOL | EAR99 | 8533.21.00.60 | 150 | 100 | -55 | Through Hole | Rectangular | DIP | 0.2 (1/5) | 6.35 | 10K | - | ±300 | - | 2.54 | - | 5% | Unconfirmed | Network | Pin | 7 | 1.4 | 17.78 | 2.67 | RoHS Compliant | ||
![]() PFC-D1206-03-1002-1002-FB TT Electronics / IRC | In Stock | - | Datasheet | 1206 | 3 | 1206 | - | VOLT/D | EAR99 | 8533.21.00.20 | 150 | 100 | -65 | Surface Mount | Rectangular | SMD | 0.125 (1/8) | 1.6 | 10K/10K | - | ±25 | 70 to 150 | - | Tape and Reel | 1% | Active | Network | Concave | 2 | 0.25 (1/4) | 3.2 | 0.61 | RoHS non-compliant | ||
![]() M8340109M6801GC TT Electronics / IRC | In Stock | - | Datasheet | SIP | 10 | - | Ceramic | BUS | EAR99 | 8533.21.00.50 | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 6.8K | 4.75 | ±300 | 70 to 125 | 2.54 | Tube | 2% | Active | Network | Pin | 9 | 1.08 | 25.35 | 3.3 | RoHS Compliant | ||
![]() M8340123K1002FC TT Electronics / IRC | In Stock | - | Datasheet | SIP | 10 | - | Ceramic | BUS | EAR99 | 8533.29.00.00 | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 10K | 4.75 | ±100 | 70 to 125 | 2.54 | Tube | 1% | Active | Network | Pin | 9 | 1.08 | 25.35 | 3.3 | RoHS Compliant | ||
![]() M8340108K1501FG TT Electronics / IRC | In Stock | - | Datasheet | SIP | 8 | - | Ceramic | ISOL | EAR99 | 8533.21.00.50 | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 1.5K | 4.75 | ±100 | 70 to 125 | 2.54 | Tube | 1% | Active | Network | Pin | 4 | 0.48 | 20.27 | 3.3 | RoHS Compliant | ||
![]() L091S470LF3T TT Electronics / Welwyn Components | In Stock | - | Datasheet | SIP | 9 | - | Conformal Coated | BUS | EAR99 | - | 125 | 100 | -55 | Through Hole | Single Line | SIP | 0.125 (1/8) | 2.5 | 47 | 5.08 | ±250 | 70 to 125 | 2.54 | Ammo | 2% | Active | Network | Pin | 8 | 0.9 | 22.86 | 5.08 | Yes with exemptions | ||
![]() M8340109K5101JC TT Electronics / IRC | In Stock | - | Datasheet | SIP | 10 | - | Ceramic | BUS | EAR99 | 8533.21.00.50 | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 5.1K | 4.75 | ±100 | 70 to 125 | 2.54 | Tube | 5% | Active | Network | Pin | 9 | 1.08 | 25.35 | 3.3 | RoHS Compliant | ||
![]() M8340107H1201GC TT Electronics / IRC | In Stock | - | Datasheet | SIP | 6 | - | Ceramic | BUS | EAR99 | 8533.21.00.50 | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 1.2K | 4.75 | ±50 | 70 to 125 | 2.54 | Tube | 2% | Active | Network | Pin | 5 | 0.6 | 15.19 | 3.3 | RoHS Compliant | ||
![]() M8340108K1101FG TT Electronics / IRC | In Stock | - | Datasheet | SIP | 8 | - | Ceramic | ISOL | EAR99 | 8533.21.00.50 | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 1.1K | 4.75 | ±100 | 70 to 125 | 2.54 | Tube | 1% | Active | Network | Pin | 4 | 0.48 | 20.27 | 3.3 | RoHS Compliant | ||
![]() M8340109K1502GC TT Electronics / IRC | In Stock | - | Datasheet | SIP | 10 | - | Ceramic | BUS | EAR99 | 8533.21.00.50 | 125 | 100 | -65 | Through Hole | Single Line | SIP | 0.12 | 1.78 | 15K | 4.75 | ±100 | 70 to 125 | 2.54 | Tube | 2% | Active | Network | Pin | 9 | 1.08 | 25.35 | 3.3 | RoHS Compliant |